location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Novoflex QPL Slim 25

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Novoflex Check ‘Novoflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QPL Slim 25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QPL SLIM 25 show
Show alternative article codes used in the online market place
Category:
Accessories for tripods, which are three-legged camera stands, such as spare legs and stand components.
Tripods Accessories Check ‘Novoflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Novoflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 23:18:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Novoflex QPL Slim 25
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Aluminium
  • - Attachment
  • - Blue
Long product name Novoflex QPL Slim 25 :
The long product name of Novoflex QPL Slim 25. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camera plate "Slim", 25mm
More>>>
Short summary description Novoflex QPL Slim 25:
This short summary of the Novoflex QPL Slim 25 data-sheet is auto-generated and uses the product title and the first six key specs.

Novoflex QPL Slim 25, Blue, Aluminium, 6.35 mm (0.25"), 15 g

Long summary description Novoflex QPL Slim 25:
This is an auto-generated long summary of Novoflex QPL Slim 25 based on the first three specs of the first five spec groups.

Novoflex QPL Slim 25. Product colour: Blue, Material: Aluminium, Attachment: 6.35 mm (0.25"). Weight: 15 g