location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3310 3G 6.1 cm (2.4") 88.2 g Yellow Feature phone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3310 3G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A00028806
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6438409607409
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:59:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3310 3G 6.1 cm (2.4") 88.2 g Yellow Feature phone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Feature phone 3G Yellow
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - MicroSD (TransFlash) 32 GB
  • - Bluetooth 2.1+EDR USB port Micro-USB
  • - FM radio Short Message Service (SMS)
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Nokia 3310 3G 6.1 cm (2.4") 88.2 g Yellow Feature phone :
The long product name of Nokia 3310 3G 6.1 cm (2.4") 88.2 g Yellow Feature phone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4” QVGA, 64 MB, FM, 2MP, 1200mAh, 3G, Bluetooth 2.1
More>>>
Short summary description Nokia 3310 3G 6.1 cm (2.4") 88.2 g Yellow Feature phone:
This short summary of the Nokia 3310 3G 6.1 cm (2.4") 88.2 g Yellow Feature phone data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3310 3G, Bar, 6.1 cm (2.4"), 2 MP, Bluetooth, 1200 mAh, Yellow

Long summary description Nokia 3310 3G 6.1 cm (2.4") 88.2 g Yellow Feature phone:
This is an auto-generated long summary of Nokia 3310 3G 6.1 cm (2.4") 88.2 g Yellow Feature phone based on the first three specs of the first five spec groups.

Nokia 3310 3G. Form factor: Bar. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh. Weight: 88.2 g. Product colour: Yellow