location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5 13.2 cm (5.2") Dual SIM Android 7.1.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11ND1BW1A02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6438409001313
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:58:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5 13.2 cm (5.2") Dual SIM Android 7.1.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13.2 cm (5.2") 1280 x 720 pixels
  • - Qualcomm Snapdragon 430 1.4 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 128 GB
  • - 4G Dual SIM
  • - Bluetooth 4.1 Near Field Communication (NFC)
  • - Single camera 13 MP
  • - 3000 mAh
  • - Android 7.1.1
Long product name Nokia 5 13.2 cm (5.2") Dual SIM Android 7.1.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black :
The long product name of Nokia 5 13.2 cm (5.2") Dual SIM Android 7.1.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.2" 1280x720 IPS, GSM/WCDMA/LTE, Qualcomm Snapdragon 430, RAM 2GB, 13/8MP, WLAN, Bluetooth, MicroSD, Android 7.1.1 Nougat
More>>>
Short summary description Nokia 5 13.2 cm (5.2") Dual SIM Android 7.1.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black:
This short summary of the Nokia 5 13.2 cm (5.2") Dual SIM Android 7.1.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5, 13.2 cm (5.2"), 2 GB, 16 GB, 13 MP, Android 7.1.1, Black

Long summary description Nokia 5 13.2 cm (5.2") Dual SIM Android 7.1.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black:
This is an auto-generated long summary of Nokia 5 13.2 cm (5.2") Dual SIM Android 7.1.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black based on the first three specs of the first five spec groups.

Nokia 5. Display diagonal: 13.2 cm (5.2"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 430. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.1.1. Battery capacity: 3000 mAh. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:42:09
Uk has collected 168 expert reviews for Nokia 5 13.2 cm (5.2") Dual SIM Android 7.1.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
filipinotechaddict.net
Updated:
2020-01-01 17:42:09
The Nokia 5 has been around our market for about 9 months now. But little did people know that Nokia phones even the entry level ones can be reliable for two years. Take for example the Nokia 5. Read on and know why.Nokia 5 specsHARDWARE AND DESIGNH...
Bottom line The Nokia 5 is budget Android purist's dream phone. It only costs P8,990 and it gets guaranteed updates and security patches. Cameras are very decent, excellent build quality and a favorable display. The Nokia 5 should be on your list when shopping for a...
0%
expertreviews.co.uk
Updated:
2020-01-01 17:42:09
Click here to see our gallery of Nokia 5.1 picturesAs for performance, there's a switch from the quad-core Snapdragon 430 to the octa-core Mediatek 6755, and the phone's rear-facing camera also receives a spec bump, going from a 13-megapixels to 16-megapi...
Good An unbelievably bright display, Great build quality and design, Excellent battery life...
Bad No 1080p display, Only 2GB of RAM, Camera struggles in low light...
Bottom line The Nokia 5 has good build quality, a bright display and snappy performance, but you can do better for the money...
60%
techadvisor.co.uk
Updated:
2020-01-01 17:42:09
In our experience the best way to get a cheap phone is to buy it SIM-free then grab a great-value SIM-only deal. You won't be paying £50-odd per month for a phone for the next two years, and you can swap it for a newer model whenever you fancy it. All t...
0%
ausdroid.net
Updated:
2020-01-01 17:42:09
When I heard that Nokia was coming (albeit just as a brand name through a new company called HMD Global) it gave me a feeling of happiness and nostalgia reminding me of the multitude of old Nokia devices I previously owned.Nokia used to be the ‘go to bran...
Bottom line The sticking point for me on the Nokia 5 is the SnapDragon 4XX chip processor, considered by many to be an underpowered platform aimed at a lower end price point. For the money at the Nokia 5 price point, a Snapdragon 6XX series processor is what I expect...
0%
techadvisor.co.uk
Updated:
2020-01-01 17:42:09
The Nokia 5 was launched by HMD Global at MWC 2017 in February. You'd be forgiven for wondering who HMD Global is, but the company has made a huge splash this year by launching four phones with the Nokia brand: the wonderfully nostalgic Nokia 3310 as well...
Bottom line We've long been lovers of the Moto G series for the top pick in the budget Android category, but the Nokia 5 knocks it off the top spot. With a better camera, better performance and a stunning design, we are blown away by the low price tag offered here.A...
80%
liveatpc.com
Updated:
2020-01-01 17:42:09
Smooth PerformanceAlthough the processor in the Nokia 5 is an entry-level Snapdragon, you barely feel any lag in performance. The operations were smooth, which made swapping between apps or running a few parallel operations no big deal. Gaming and navigat...
Bottom line Disregarding subpar camera functions, the phone definitely feels more premium than its specs suggest...
81%
thunderbaylive.com
Updated:
2020-01-01 17:42:09
Full review & ratings: Adam reviews the Nokia 5 — a great looking budget phone that's unfortunately lacking in a few key areas.Download the AndroidAuthority App:...
0%
whistleout.com.au
Updated:
2020-01-01 17:42:09
The Nokia 5 is the middle child of the three phones the newly reborn Nokia launched with its return to Australia. While the middle child often gets overlooked, it's the one we found "just right"; the Nokia 3 cuts a few too many features, while the Nokia 6's design...
Good Great value, Great build quality, Pure version of Android that actually gets updates...
Bad Occasional performance hitches and slowdown, Hit and miss lowlight photography, Only 16GB of storage...
Bottom line The Nokia 5 is an affordable smartphone that nails the essentials. Occasional performance hitches aside, the $329 device feels like it could command a higher price tag, and Nokia's commitment to rolling out monthly security updates makes the Nokia 5 stand...
0%
techradar.com
Updated:
2020-01-01 17:42:09
Of the three new Nokia smartphones unveiled at MWC 2017 (along with the rebooted Nokia 3310), the Nokia 5 sits most awkwardly, sandwiched as it is between the better-equipped Nokia 6 and eye-catchingly cheap Nokia 3.It's not that it's a bad phone, but mor...
Good Surprisingly premium metal design, The latest stock Android software, Fingerprint scanner provides added security...
Bad Photos from camera are a little dark, Storage fills up fast – a microSD card is a must, Load times can be sluggish...
Bottom line The Nokia 5 is the best-looking smartphone at its price point, but in use it's not quite as sharp as some of its rivals. Battery life struggles when pushed, and you'll need to be patient, as load times can be lengthy...
70%
techpinas.com
Updated:
2020-01-01 17:42:09
I'm tempted to call HMD Global 's Nokia 5 as but the less powerful and more affordable version of the Nokia 6. But really, it's so much more than that. For one, many might find its 'rounder' design language more attractive than the 'boxy' and more ma...
0%
unbox.ph
Updated:
2020-01-01 17:42:09
A few months after their announcement in Mobile World Congress, the new Nokia smartphones are now ready for primetime in the Philippines. HMD Oy, the company that's authorized by Nokia to use their name have officially unveiled the new devices earlier to...
0%
devontechsupport.com
Updated:
2020-01-01 17:42:09
Of the three new Nokia smartphones unveiled at MWC 2017 (there's also the rebooted Nokia 3310 feature phone), the Nokia 5 sits most awkwardly, sandwiched as it is between the better-equipped Nokia 6 and eye-catchingly cheap Nokia 3. It's not because it's...
Bottom line The Nokia 5 finds itself in a somewhat tricky position through no fault of its own. For the price it seems to offer an excellent selection of features, but it's surrounded by equally capable handsets above and below it.If you can stretch your budget just...
0%
technave.com
Updated:
2020-01-01 17:42:09
With the closing of the MWC 2017 last week, we saw some cool technology showcased in Barcelona, ranging from cars to advanced cloud storage technology. However, in this article we will be looking into the smartphone category and tell you our favourite top...
0%
mobilephones.com
Updated:
2020-01-01 17:42:09
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeNokia has tagged the Nokia 5 as ‘balanced for work and play', but I think it would be more accurate to describe this smartphone as affordable with just a hint of premium.The Nokia 5 is priced at €...
82%
expertreviews.co.uk
Updated:
2020-01-01 17:42:09
The Nokia 5 is a 5.2in HD smartphone with a fingerprint sensor, respectable cameras, an octa-core processor and runs on Android 7.1.1 Nougat. The phone was launched in Barcelona for €189 (around £160).Nokia’s conference also showcased the Nokia 3, 6 and a...
Bottom line The full-metal-bodied Nokia 5 was announced at MWC 2017...
0%
alphr.com
Updated:
2020-01-01 17:42:09
Nokia made a small splash at MWC 2017 with the Nokia 5, a budget smartphone with an expensive-looking full-metal body. The handset will be available in four different colours: silver, copper, matte black and, in a stylish addition, tempered blue. The han...
0%
pocket-lint.com
Updated:
2020-01-01 17:42:09
Nokia has announced a trio of global smartphones at Mobile World Congress in Barcelona. With the Nokia 6 leading the charge, and the Nokia 3 bringing up the rear, it's the Nokia 5 that sits in the middle. Priced at just €189, it's a fully-fledged Android...
Bottom line Nokia's strategy is to offer a selection of affordable Android smartphones, carrying that Nokia name and giving you a no compromise design and build. That's been achieved and although we don't think that the Nokia 5 is as good looking as the Nokia 6, ther...
0%
t3me.com
Updated:
2020-01-01 17:42:09
Expert reviews...
0%
91mobiles.com
Updated:
2020-01-01 17:42:09
The Nokia 5 has two main factors working in its favour – the pure interface with timely Android security and system updates, and the build quality which is one of the best in its price range. Unfortunately, areas like performance and cameras aren't up to...
Good Solid build quality, Stock Android with regular updates, Dedicated microSD card slot...
Bad Noticeable lags in daily usage, Sub-par cameras, Overpriced considering the competition...
Bottom line With the Nokia 5, HMD Global has gone back to the basics, and the mainstays of the device are the stock Android software and solid build quality. However, the smartphone lacks in other critical departments. Performance is sub-par for its category – the Sn...
60%
androidauthority.com
Updated:
2020-01-01 17:42:09
For a budget-friendly phone, the Nokia 5 looks and feels rather premium. But for many, it's what's on the inside that counts, and that's where the phone's lower price starts to become evident. The question with any budget phone is what compromises had to...
Good Affordable price, Great design for the price, Smooth, stock-like software experience...
Bad Just 16 GB of storage, 2 GB of RAM and Snapdragon processor aren't the fastest, Photos come out dark, blurry, or over-exposed, Only 720p screen resolution...
Bottom line The Nokia 5 is a good choice if you care mainly about looks and don't want to spend an arm and a leg. However, if you care about performance, you should probably look elsewhere...
73%
notebookcheck.net
Updated:
2020-01-01 17:42:09
Successful comeback. After the divorce from Microsoft, Nokia has already come back with several new smartphones. With the 5.2 inch Nokia 5 mid-range model, the manufacturer scored promptly, since there is much to like and only little not to like in its of...
Good high-quality case, many LTE bands, dual SIM slot, Android 7.1, fingerprint sensor, good 13-MP camera, bright HD display, long battery life, low temperature development...
Bad only 16 GB storage, no USB Type-C connection, display has a blue tint, light halos in a black display...
83%
phonearena.com
Updated:
2020-01-01 17:42:09
The Nokia brand is back on the smartphone stage. HMD Global, the company which now develops and markets phones under the iconic name, has already introduced three Android-powered, budget-friendly handsets: the entry-level Nokia 3, the mid-range Nokia 6...
Good Great design and build quality, Good battery life, Android software is clean and uptodate, Reliable fingerprint scanner, Decent video recording...
Bad Performance is underwhelming, slow to load, Hit and miss photo quality, Limited internal storage...
Bottom line All things considered, the Nokia 5 is a pretty smartphone that comes with a clean and up-to-date software, but ultimately disappoints in terms of performance. Some people will undoubtedly find it – as well as its €190 ($222) price tag – appealing, but it...
65%
recombu.com
Updated:
2020-01-01 17:42:09
Our Nokia 5 review takes an in-depth look at one of Nokia's trio of new affordable phones, freshly launched for 2017.So far this year, Nokia has launched three new Android handsets. All of which are priced at the ‘affordable' end of the smartphone market...
Good Long battery life, Smart, Lumia-like design, Vanilla Android, NFC...
Bad No Full HD, Limited performance, No Type-C USB...
Bottom line The Nokia 5 certainly gives a good first impression, with its shiny metal unibody, nostalgic design and low asking price. Boot it up and you're presented with a clean version of Android Nougat, along with expandable storage for filling the phone with your...
70%
androidauthority.com
Updated:
2020-01-01 17:42:09
Nokia used to be the star of mobile tech shows, but it's been years since MWC Barcelona showcased a genuinely exciting Nokia phone. Well, that changed this year, as you surely already know. Nokia smartphones are back – albeit through a licensing deal – an...
Good Design and Build quality, Good display, Monthly security updates...
Bad Inconsistent camera performance, No fast charging, Average performance...
Bottom line The Nokia 6 is a good enough device for a lot of people, but not for everyone. It's a pity there are few misses here and there that makes it stop short of being an overall well-rounded package that one would've liked it to be...
83%