location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia MD-12 Mono portable speaker Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD-12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02742Q2
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia MD-12 Mono portable speaker Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mono portable speaker Orange
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - Built-in Lithium-Ion (Li-Ion) 1020 mAh 15 h
Long product name Nokia MD-12 Mono portable speaker Orange :
The long product name of Nokia MD-12 Mono portable speaker Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MD-12 - Bluetooth 3.0+HS, NFC, Li-Ion 1020mAh, 3.7V, 3.5mm, Micro-USB, 180g
More>>>
Short summary description Nokia MD-12 Mono portable speaker Orange:
This short summary of the Nokia MD-12 Mono portable speaker Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia MD-12, 1.0 channels, Wired & Wireless, 3.0+HS, HFP, HSP, 10 m, Mono portable speaker

Long summary description Nokia MD-12 Mono portable speaker Orange:
This is an auto-generated long summary of Nokia MD-12 Mono portable speaker Orange based on the first three specs of the first five spec groups.

Nokia MD-12. Audio output channels: 1.0 channels. Connectivity technology: Wired & Wireless, Bluetooth version: 3.0+HS, Bluetooth profiles: HFP, HSP. Product type: Mono portable speaker, Product colour: Orange, LED indicators: Power. Recommended usage: Mobile phone / Smartphone. Battery type: Built-in, Power source type: Battery, USB, Battery technology: Lithium-Ion (Li-Ion)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:57:27
Uk has collected 19 expert reviews for Nokia MD-12 Mono portable speaker Orange and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techview.co
Updated:
2016-11-15 01:57:27
Big things come in small sizes now a days. The Nokia MD-12 is exactly that, a big thing in a small size. Smartphones and tablets are getting bigger, faster, sharper and louder. It's fitting then if an accessory attempts the same.I've had the chance to lay...
Bottom line Personally, the MD-12 bluetooth speaker was just not what I expected from it. The bluetooth speaker just outshines in almost every way. I cannot believe that a speaker so small could deliver so much. If I did not already have a JBL PlayUp speaker, I'd def...
0%
gadgetnutz.com
Updated:
2016-11-15 01:57:27
With a market flooded with small Bluetooth speakers and Logitech's UE series considered the golden standard, it pretty hard to stand out. One thing the Logitech UE series has against it is price, leaving some room for competitors. One such competitor is N...
Good Simple, elegant design, Sounds good for a speaker this size, Stable Bluetooth connection, 15 hour battery life, Price, Fit and finish is top notch...
Bad Needs a flat hard surface to sound its best...
0%
wmpoweruser.com
Updated:
2016-11-15 01:57:27
Microsoft Mobile always has some accessories available for their smartphones, often including headphones and speakers, which are usually known for good sound and a different design. The MD-12 portable speaker is no exception. Its small, compact and light...
0%
windowscentral.com
Updated:
2016-11-15 01:57:27
In April, Nokia announced a new accessory called the MD-12 speaker. It features Bluetooth 3.0 HS (High Speed), which is ideal for power consumption, and it weighs only 180 grams. The big selling point though for this $50 accessory is the "guaranteed" 15-h...
Bottom line Price versus value I ordered the MD-12 so that I can have something small to toss in my bag when travelling and that also had decent audio quality. Sure, the sound from the MD-12 will not blow you away, but I am more than pleased with it, in fact, I am...
0%