Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26611380 data-sheets &
28892 brands
– register (free)
Mobile Phones
Nokia 1600 3.56 cm (1.4") 80 g Silver
Nokia 1600 3.56 cm (1.4") 80 g Silver
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Nokia
Product name:
1600
Product code:
0043453
Category:
Mobile Phones
Icecat Product ID:
325796
Data-sheet quality:
created/standardized by Icecat
Product views:
53937
Info modified on:
26 Feb 2024, 14:54:58
Specs
Recommended products
Similar products
Contact Details
Reviews
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE