Nintendo logo

Nintendo Game Boy Advance SP portable game console 7.37 cm (2.9") Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46385
Info modified on:
27 Jan 2020, 15:14:35
Short summary description Nintendo Game Boy Advance SP portable game console 7.37 cm (2.9") Red:

Nintendo Game Boy Advance SP, Red, D-pad, 7.37 cm (2.9"), 240 x 160 pixels, 18 h, Lithium-Ion (Li-Ion)

Long summary description Nintendo Game Boy Advance SP portable game console 7.37 cm (2.9") Red:

Nintendo Game Boy Advance SP. Product colour: Red, Gaming control function buttons: D-pad. Display diagonal: 7.37 cm (2.9"), Display resolution: 240 x 160 pixels. Battery life (max): 18 h, Battery technology: Lithium-Ion (Li-Ion), Charging time: 3 h. Width: 82 mm, Depth: 24.3 mm, Height: 84.6 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.