NETGEAR logo

NETGEAR 50-Port Gigabit Ethernet Plus Switch (GS750E)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34841
Info modified on:
11 Dec 2023, 16:03:04
Short summary description NETGEAR 50-Port Gigabit Ethernet Plus Switch (GS750E):

NETGEAR 50-Port Gigabit Ethernet Plus Switch (GS750E), Managed, L2, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description NETGEAR 50-Port Gigabit Ethernet Plus Switch (GS750E):

NETGEAR 50-Port Gigabit Ethernet Plus Switch (GS750E). Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. MAC address table: 16000 entries, Switching capacity: 100 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Rack mounting, Form factor: 1U

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.