location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neff S511A50X0G dishwasher Fully built-in 12 place settings F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neff Check ‘Neff’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S511A50X0G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S511A50X0G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242004222132
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Neff’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neff: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:31:22
The date of the most recent change of this product data-sheet in Icecat.
Neff S511A50X0G user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neff S511A50X0G user manual (7.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neff S511A50X0G dishwasher Fully built-in 12 place settings F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full size (60 cm) Fully built-in
  • - 12 place settings
  • - Energy efficiency class: F
  • - Energy consumption per 100 cycles: 102 kWh
  • - Noise emission class: C 48 dB
  • - Auto 45-65°C, Eco 50°C, Glass/Delicate, Intensive, Quick 45°C
  • - AquaStop function 9 h Delayed start timer
Long product name Neff S511A50X0G dishwasher Fully built-in 12 place settings F :
The long product name of Neff S511A50X0G dishwasher Fully built-in 12 place settings F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

290 kWh/year, 3300L/year, 2400W, 220-240V, 50/60Hz, 10A, 598x550x815mm 31kg
More>>>
Neff S511A50X0G dishwasher Fully built-in 12 place settings F:
The official description of Neff S511A50X0G dishwasher Fully built-in 12 place settings F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

InfoLight

S511A50X0GEnjoy a bright choice for more convenience at home. Your dishwasher’s InfoLight is one of these handy clarifiers: our smart little helper projects a red light onto the floor that showcases clearly that this dishwasher is in operation. InfoLight is available for fully integrated dishwashers.

EfficientSilentDrive BLDC & 10 years warranty

It’s the motor that makes the difference: EfficientSilentDrive is not only heavenly quiet - it also needs less energy for the same performance. If a motor could speak, it would also boast about its short programmes and its ten-year guarantee. But it doesn’t seek your attention: EfficientSilentDrive is a silent, nearly wear-free brushless motor that is at the heart of your fully integrated dishwasher.

Short summary description Neff S511A50X0G dishwasher Fully built-in 12 place settings F:
This short summary of the Neff S511A50X0G dishwasher Fully built-in 12 place settings F data-sheet is auto-generated and uses the product title and the first six key specs.

Neff S511A50X0G, Fully built-in, Full size (60 cm), Black, Buttons, 1.75 m, 1.65 m

Long summary description Neff S511A50X0G dishwasher Fully built-in 12 place settings F:
This is an auto-generated long summary of Neff S511A50X0G dishwasher Fully built-in 12 place settings F based on the first three specs of the first five spec groups.

Neff S511A50X0G. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 12 place settings, Noise emission class: C, Noise level: 48 dB. Feet adjustment: 6 cm. Energy efficiency class: F, Water consumption per cycle: 19 L, Energy consumption per 100 cycles: 102 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm

Design
Appliance placement *
Fully built-in
Product size *
Full size (60 cm)
Door colour *
Not applicable
Control panel colour
Black
Control type
Buttons
Built-in display *
No
Cord length
1.75 m
Inlet hose length
1.65 m
Outlet hose length
1.9 m
Upper basket adjustable height
Yes
Cutlery compartment type
Basket
Tub material
Plastic / Stainless steel
Performance
Noise level *
48 dB
Dishwashing programs *
Auto 45-65°C, Eco 50°C, Glass/Delicate, Intensive, Quick 45°C
Drying system
Residual heat
Number of place settings *
12 place settings
Number of washing programs *
5
Noise emission class *
C
Number of temperature settings
5
Temperature (max) *
70 °C
Maximum hot water supply temperature
60 °C
Cycle time *
210 min
Delayed start timer
Yes
Delay start (max)
9 h
AquaStop function *
Yes
AquaSensor function
Yes
Glass protection
Yes
Load sensor
Yes
Ergonomics
Dosage assistant
Yes
Automatic detergent detection
Yes
Ergonomics
Self-cleaning filter
Yes
Child lock
Yes
Adjustable feet
Yes
Feet adjustment
6 cm
Floor indicator light
Yes
Buzzer
Yes
Salt indicator
Yes
Rinse aid indicator
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
F
Energy consumption per cycle
1.6 kWh
Water consumption per cycle *
19 L
Energy consumption per 100 cycles *
102 kWh
Connected load
2400 W
Power consumption (left-on)
0.1 W
Power consumption (off)
0.1 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Current
10 A
Weight & dimensions
Depth
550 mm
Height
815 mm
Weight
31 kg
Depth with door open
115 cm
Installation compartment width
60 cm
Installation compartment depth
55 cm
Installation compartment height
87.5 cm
Installation compartment height (min)
81.5 cm
Width *
598 mm
Packaging data
Package weight
33.1 kg