location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neff N1AHA01N0B warming drawer 23 L 14 place settings 400 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neff Check ‘Neff’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N1AHA01N0B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1AHA01N0B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242004222484
Category:
Kitchen drawers which have compartments for keeping food warm until it is served.
Warming Drawers Check ‘Neff’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neff: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:03:14
The date of the most recent change of this product data-sheet in Icecat.
Neff N1AHA01N0B user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neff N1AHA01N0B warming drawer 23 L 14 place settings 400 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Push & Pull – open or close your drawer with a gentle tap on its seamless surface
  • - Stepless temperature control - The warming drawer makes choosing easy with our stepless temperature control from 40°-80°C
Long product name Neff N1AHA01N0B warming drawer 23 L 14 place settings 400 W Stainless steel :
The long product name of Neff N1AHA01N0B warming drawer 23 L 14 place settings 400 W Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N 50 Built-in warming drawer 14 cm, Stainless steel
More>>>
Neff N1AHA01N0B warming drawer 23 L 14 place settings 400 W Stainless steel:
The official description of Neff N1AHA01N0B warming drawer 23 L 14 place settings 400 W Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A 14cm high warming drawer that can link with a 45cm compact oven to fit perfectly into the 60 cm oven niche.

Push & Pull: Open or close your drawer with a gentle tap on its seamless surface

It’s always the small gestures that make us happy. Particularly when it comes to everyday moves in your kitchen. Invite your drawer to open or close softly and quietly. That’s much more than just convenient in handle-free kitchens and seamless kitchen surfaces – that’s caressing your hubs of inspiration by treating them lovingly.

Stepless temperature control from 40° C to 80° C

The warming drawer is a versatile tool: it keeps plates, utensils and cooked meals toasty warm while you prepare the rest. It can cook up to 80 degrees, so you can slow-cook duck until it’s tender, melting chocolate, or prove your dough. A gentle push is all you need to open – so you can easily place your dishes.

Short summary description Neff N1AHA01N0B warming drawer 23 L 14 place settings 400 W Stainless steel:
This short summary of the Neff N1AHA01N0B warming drawer 23 L 14 place settings 400 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Neff N1AHA01N0B, 400 W, 23 L, 14 place settings, Indoor

Long summary description Neff N1AHA01N0B warming drawer 23 L 14 place settings 400 W Stainless steel:
This is an auto-generated long summary of Neff N1AHA01N0B warming drawer 23 L 14 place settings 400 W Stainless steel based on the first three specs of the first five spec groups.

Neff N1AHA01N0B. Capacity: 23 L, Product colour: Stainless steel, Suitable for: Indoor. Thermostat range: 40 - 80 °C. Power consumption (max): 400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 594 mm, Depth: 540 mm, Height: 140 mm

Design
Suitable for *
Indoor
Capacity *
23 L
Number of place settings
14 place settings
Product colour *
Stainless steel
Maximum weight capacity
15 kg
Espresso cups capacity
64 cups
Control type
Rotary
Cord length
1.5 m
Performance
Built-in display
No
Adjustable thermostat
Yes
Thermostat range
40 - 80 °C
Power
Power consumption (max) *
400 W
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current rating
6 A
Weight & dimensions
Width
594 mm
Depth
540 mm
Height
140 mm
Weight
14.4 kg
Installation compartment width
56.8 cm
Installation compartment depth
55 cm
Installation compartment height
14 cm