location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neff KI2822S30G combi-fridge Built-in 286 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neff Check ‘Neff’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KI2822S30G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KI2822S30G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242004200802
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Neff’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neff: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:18:53
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neff KI2822S30G combi-fridge Built-in 286 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FreshSafe: Stores your fruit and vegetables safely
  • - Our safety glass shelves happily shoulder generous loads of delicacies in your fridge
  • - LED Lighting: Bright light in the entire fridge with long-life LEDs
  • - SuperCooling: Briefly reduces the temperature to +2°C - ideal for quickly chilling items as you first put them in the refrigerator
  • - A+: Appliance with very low energy consumption
Long product name Neff KI2822S30G combi-fridge Built-in 286 L White :
The long product name of Neff KI2822S30G combi-fridge Built-in 286 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N 50 Built-in fridge with freezer section 177.5 x 56 cm KI2822S30G
More>>>
Neff KI2822S30G combi-fridge Built-in 286 L White:
The official description of Neff KI2822S30G combi-fridge Built-in 286 L White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This built-in refrigerator with freezer compartment keeps produce at its freshest with very low energy consumption.

Super Cooling
KI2822S30GTurn your fridge into your speedy cool mate! Super Cooling briefly reduces the temperature to +2 °C. Enjoy chilled beverages in no time and be confident about extra quick cooling of larger extra portions without warming up other goods in the fridge. Super Cooling returns automatically to the regular settings.

Store your fruit and vegetables safely: Fresh Safe
KI2822S30GWhere is the coolest place to stick around? Located in the coldest part of the fridge, the dedicated transparent drawer protects fruit and vegetables. Assuming you don't succumb to temptation and eat them all at once.

Safety Glass
KI2822S30GThe more the merrier: we love this passionate approach to life and to food. Our safety-glass shelves gladly bear more than enough delicacies for your family, friends, and guests

Bright light in the entire fridge with LED Lighting
KI2822S30GOne says that the right light is the finest interior. This holds true for your fridge as well. Long-lasting, flat LED-Lights spread bright light from top to bottom. The advantage is not only that you actually see your goodies well,
you also save energy because LED-Lights don’t heat up.

Short summary description Neff KI2822S30G combi-fridge Built-in 286 L White:
This short summary of the Neff KI2822S30G combi-fridge Built-in 286 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Neff KI2822S30G, 286 L, Built-in, 39 dB, SN-ST, No Frost (fridge), 3 kg/24h

Long summary description Neff KI2822S30G combi-fridge Built-in 286 L White:
This is an auto-generated long summary of Neff KI2822S30G combi-fridge Built-in 286 L White based on the first three specs of the first five spec groups.

Neff KI2822S30G. Appliance placement: Built-in, Product colour: White, Door hinge: Right. Total net capacity: 286 L, Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 252 L. Freezer position: Bottom-placed, Freezer net capacity: 34 L, Freezing capacity: 3 kg/24h. Cord length: 2.3 m

Design
Appliance placement *
Built-in
Product colour *
White
Door hinge
Right
Child lock
Yes
Built-in display *
No
Performance
Total net capacity *
286 L
Climate class *
SN-ST
Noise level *
39 dB
Fridge
Fridge net capacity *
252 L
Fridge interior light
Yes
No Frost (fridge) *
Yes
Egg balcony
Yes
Bottle rack
Yes
Can rack
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
34 L
Freezing capacity *
3 kg/24h
Storage time during power failure *
22 h
Star rating *
4*
Freezer
Fast freeze function
Yes
Fresh zone
Fresh zone compartment
Yes
Ergonomics
Door open alarm
Yes
Cord length
2.3 m
Power
Energy efficiency class (old)
A++
Energy efficiency scale
A+++ to D
Connected load
90 W
Annual energy consumption *
209 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
13 A
Weight & dimensions
Width
541 mm
Weight
63.5 kg
Installation compartment width
56 cm
Installation compartment depth
55 cm
Installation compartment height
177.5 cm