location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neff G4344XFF0G freezer Upright freezer Undercounter 98 L F White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neff Check ‘Neff’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G4344XFF0G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G4344XFF0G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242004237693
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Neff’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neff: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:42:13
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neff G4344XFF0G user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neff G4344XFF0G freezer Upright freezer Undercounter 98 L F White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SuperFreeze: With SuperFreeze the temperature is temporarily lowered further – ideal for freezing newly added food items
  • - F: Appliance with low energy consumption
Long product name Neff G4344XFF0G freezer Upright freezer Undercounter 98 L F White :
The long product name of Neff G4344XFF0G freezer Upright freezer Undercounter 98 L F White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N 50 Built-under freezer 82 x 59.8 cm
More>>>
Neff G4344XFF0G freezer Upright freezer Undercounter 98 L F White:
The official description of Neff G4344XFF0G freezer Upright freezer Undercounter 98 L F White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The built-in freezer with temperature rise alarm and superfreeze function.

Short summary description Neff G4344XFF0G freezer Upright freezer Undercounter 98 L F White:
This short summary of the Neff G4344XFF0G freezer Upright freezer Undercounter 98 L F White data-sheet is auto-generated and uses the product title and the first six key specs.

Neff G4344XFF0G, 98 L, 12 kg/24h, SN-ST, 38 dB, F, White

Long summary description Neff G4344XFF0G freezer Upright freezer Undercounter 98 L F White:
This is an auto-generated long summary of Neff G4344XFF0G freezer Upright freezer Undercounter 98 L F White based on the first three specs of the first five spec groups.

Neff G4344XFF0G. Freezer net capacity: 98 L, Climate class: SN-ST, Freezing capacity: 12 kg/24h, Storage time during power failure: 23 h, Noise level: 38 dB, Star rating: 4*. Door hinge: Right. Energy efficiency class: F, Annual energy consumption: 224 kWh. Product colour: White

Design
Product type *
Upright freezer
Appliance placement *
Undercounter
Door hinge
Right
Reversible doors *
Yes
Product colour *
White
Built-in display *
Yes
Freezer number of shelves/baskets *
3
Performance
Freezer net capacity *
98 L
Freezing capacity *
12 kg/24h
Storage time during power failure *
23 h
Star rating *
4*
Climate class *
SN-ST
No Frost system *
No
Automatic defrost (freezer) *
No
SuperFrost function
Yes
Noise emission class *
C
Noise level *
38 dB
Ice cube tray
Yes
Freezer temperature (min)
10 °C
Freezer temperature (max)
38 °C
Certification
CE, VDE
Ergonomics
Adjustable feet
Yes
Ergonomics
Cord length
2.3 m
Locking
No
Power
Energy efficiency scale
A to G
Energy efficiency class *
F
Connected load
90 W
Annual energy consumption *
224 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
13 A
Weight & dimensions
Weight
36.7 kg
Installation compartment width
60 cm
Installation compartment depth
55 cm
Installation compartment height
82 cm
Width *
598 mm
Depth *
548 mm
Height *
820 mm
Packaging data
Package width
620 mm
Package depth
670 mm
Package height
890 mm
Package weight
39.6 kg