location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neff B47VS34H0B oven 71 L 3450 W A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neff Check ‘Neff’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B47VS34H0B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B47VS34H0B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242004236054
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Neff’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neff: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:45:29
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neff B47VS34H0B user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neff B47VS34H0B oven 71 L 3450 W A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slide&Hide® - unrestricted access in the oven interior and easy handling due to rotating handle
  • - CircoTherm® - our smart hot-air solution for simultaneous baking and roasting on up to four levels
  • - Vario Steam - steam assistance that cooks food moist on the inside and crisp on the outside
  • - Eco Clean with Base Clean - the duo that makes oven cleaning easier
  • - Shift Control - fast navigation through menus and simple operation with the TFT display
Long product name Neff B47VS34H0B oven 71 L 3450 W A Stainless steel :
The long product name of Neff B47VS34H0B oven 71 L 3450 W A Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N 90 Built-in oven with added steam function, Stainless steel
More>>>
Neff B47VS34H0B oven 71 L 3450 W A Stainless steel:
The official description of Neff B47VS34H0B oven 71 L 3450 W A Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built-in oven with VarioSteam® and SLIDE&HIDE® - fuller flavour and unrestricted access to the oven interior.

Comfort Flex extension rails: Grasp the baking sheet conveniently from the sides

With Comfort Flex, taking your turkey out of the oven has never been so trouble-free. With our fully extending rails, you can pull the tray all the way out. Handling that giant roast is a piece of cake – you can grab the tray easily from the sides with both hands. It’s also more comfortable as you’re away from the heat. The rails can be placed on the top, middle or bottom for convenience.

Baking and Roasting Assistant with Automatic Programmes: The duo for optimal baking at your command

Not quite sure how long to cook your sponge cake, roast beef, or lasagna? Our Baking and Roasting Assistant together with the Automatic Programmes do the trick. Suggestions for the ideal cooking time, temperature, and mode for many dishes are at your fingertips. Simply scroll and select. Confirm with a touch and start right away, the oven will do the rest. A convenience that makes baking all the sweeter.

CircoTherm®: Prepare up to four different dishes in one go

Cook a full-course dinner - on up to four levels – in one go. With CircoTherm®, you can bake your casserole, Cajun chicken, and more all at the same time. The high-speed targeted airflow ensures that your dishes stay juicy and distinct, so that the casserole stays casserol-y and the chickens Cajun-y. For a fast and easy family feast.

Vario Steam

Baking can be such a dry matter. And steaming can be so soggy. And then there’s Vario Steam, for that delicate balance between crisp and tender. Press the button and ducts in the back plate will quickly and evenly release steam into the oven, adding moisture to your bread or braised veal. For that delectably crunchy crust and succulent slice. Steam when you need to, or use one of the automatic programmes for convenience.

TFT-Display with Shift Control

Getting a grip on your baking is easy with our TFT Display with Shift Control. The control pad lets you move swiftly from one menu to another. A simple touch is all it takes for you to see if the oven is hot enough for that chicken satay – what mode it's cooking in – or how much time it’ll take till the duck is done. And the colour display also makes it easy on your eyes.

Eco Clean with Base Clean: The duo for easy cleaning

Debating whether or not to make that chicken roast? With Eco Clean, there's no need to avoid the cleaning afterwards. The ecolytic coating traps the grease generated during baking, grilling and roasting and breaks it down with each cooking cycle. When the oven reaches high temperatures, the top, back and side walls clean themselves. Activate the self-regenerating programme regularly for a long-lasting effect. It will be completed by Base Clean for the cleaning of the base of the oven interior.

Home Connect: Connected living

Because life is about savouring the moment. With Home Connect you can relish the freedom of interacting with your smart home appliances from wherever you are. Make use of Home Connect’s extensive partner network and get inspired by your wifi-enabled appliances. Have them support you in your creative process, so you can spend precious time with friends and family. Live an inspired life, because every moment counts.

Slide&Hide®

See some magic and discover our disappearing door. Our Slide&Hide® Door smoothly fits under the oven – without reducing the oven’s size – so you can taste and baste with ease. No more awkward bending as you cart your cheesy casseroles and crispy kales away. Just pull up the comfortable rotating handle without changing your hand position to close when you’re done. Make room for magic. Make room for mouth-watering memories.

Short summary description Neff B47VS34H0B oven 71 L 3450 W A Stainless steel:
This short summary of the Neff B47VS34H0B oven 71 L 3450 W A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Neff B47VS34H0B, Medium, Electric, 71 L, 3450 W, 71 L, 3450 W

Long summary description Neff B47VS34H0B oven 71 L 3450 W A Stainless steel:
This is an auto-generated long summary of Neff B47VS34H0B oven 71 L 3450 W A Stainless steel based on the first three specs of the first five spec groups.

Neff B47VS34H0B. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0.9 kWh, Energy consumption (forced convection): 0.74 kWh. Bread & dough making programs: Dough

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
71 L
Total oven power *
3450 W
Oven net capacity *
71 L
Oven power
3450 W
Bottom heating
Yes
Top and bottom heating
Yes
Fast heat
Yes
Grill *
Yes
Full surface grill *
Yes
Hot air grilling
Yes
Convection cooking *
Yes
Maximum temperature (convection)
200 °C
Microwave cooking *
No
Steam cooking *
Yes
Conventional cooking
Yes
Maximum temperature (conventional)
275 °C
Slow cooking
Yes
Oven defrost function *
Yes
Reheat function *
Yes
Keep warm function *
Yes
Roaster function
Yes
Pizza making function *
Yes
Number of auto cooking programs
14
Self-cleaning *
Yes
Cleaning type
Catalytic (full) + Steam
Cleaning technology
Hydrolytic
Number of shelf positions
4
Design
Appliance placement *
Built-in
Product colour *
Stainless steel
Housing material
Stainless steel
Control type *
Touch
Control position
Front
Built-in display *
Yes
Display type
TFT
Display diagonal
10.4 cm (4.1")
Door hinge
down
Door material
Glass
Door cooling fan
Yes
Door temperature (max)
40 °C
Effective tray surface area
1290 cm²
Number of grids
1
Water tank capacity
1 L
Cord length
1.2 m
Certification
CE, VDE
Ergonomics
Integrated clock
Yes
Clock type
Electronic
Timer type
Digital
Wi-Fi controlled *
Yes
Child lock
Yes
Residual heat indicator
Yes
On/off switch
Yes
Auto power off
Yes
Power
Energy efficiency class *
A
Energy efficiency scale
A+++ to D
Connected load
3450 W
AC input voltage
220 - 240 V
AC input frequency
50 / 60 Hz
Energy efficiency index (EEI)
87.1
Current
16 A
Energy consumption (conventional) *
0.9 kWh
Energy consumption (forced convection) *
0.74 kWh
Bread machine
Bread & dough making programs
Dough
Lighting
Interior light
Yes
Lamp type
LED
Weight & dimensions
Width
596 mm
Depth
548 mm
Height
595 mm
Weight
41 kg
Depth with door open
63.5 cm
Interior dimensions (W x D x H)
480 x 415 x 357 mm
Installation compartment width *
56.8 cm
Installation compartment width (min)
56 cm
Installation compartment depth *
55 cm
Installation compartment height *
59.5 cm
Installation compartment height (min)
58.5 cm
Packaging data
Package width
690 mm
Package depth
660 mm
Package height
660 mm
Packaging content
Grill grid included
Yes
Telescopic rail included
Yes