NEC logo

NEC NP40 2200 ANSI lumens LCD XGA (1024x768) Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28378
Info modified on:
10 May 2023, 08:14:17
Short summary description NEC NP40 2200 ANSI lumens LCD XGA (1024x768) Silver, White:

NEC NP40, 2200 ANSI lumens, LCD, XGA (1024x768), 1500:1, 1.45 - 13.43 m, 15 - 100 kHz

Long summary description NEC NP40 2200 ANSI lumens LCD XGA (1024x768) Silver, White:

NEC NP40. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHP. Focus: Manual, Focal length range: 20.4 - 24.5 mm. Serial interface type: RS-232. Noise level: 35 dB

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.