Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - DVD-RW
- - Internal Tray
- - Black
More>>>
Short summary description NEC ND-7550 DVD-RW Black Slim optical disc drive Internal:
This short summary of the NEC ND-7550 DVD-RW Black Slim optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.
NEC ND-7550 DVD-RW Black Slim, Black, Tray, DVD-RW, 24x, 8x, 20x
Long summary description NEC ND-7550 DVD-RW Black Slim optical disc drive Internal:
This is an auto-generated long summary of NEC ND-7550 DVD-RW Black Slim optical disc drive Internal based on the first three specs of the first five spec groups.
NEC ND-7550 DVD-RW Black Slim. Product color: Black, Disc loading type: Tray. Optical drive type: DVD-RW. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 20x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 20x. Access time: 130 ms