Nebula logo

Nebula Capsule 3 Laser 300 ANSI lumens DLP 1080p (1920x1080) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39315
Info modified on:
01 May 2025, 15:05:48
Short summary description Nebula Capsule 3 Laser 300 ANSI lumens DLP 1080p (1920x1080) Black:

Nebula Capsule 3 Laser, 300 ANSI lumens, DLP, 1080p (1920x1080), 500:1, 16:9, 1524 - 3048 mm (60 - 120")

Long summary description Nebula Capsule 3 Laser 300 ANSI lumens DLP 1080p (1920x1080) Black:

Nebula Capsule 3 Laser. Projector brightness: 300 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 30000 h. Focus: Auto/Manual, Offset: 100%. Supported video modes: 480p, 576p, 720p, 1080p. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.