location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nanocable 10.20.1900-L25-Y networking cable Yellow 0.25 m Cat6a SF/UTP (S-FTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nanocable Check ‘Nanocable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10.20.1900-L25-Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10.20.1900-L25-Y
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8433281011328
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Nanocable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nanocable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:53:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nanocable 10.20.1900-L25-Y networking cable Yellow 0.25 m Cat6a SF/UTP (S-FTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Complies with standards ANSI / TIA / EIA 568-B-1, CAT6A, ISO / IEC 11801 CLASE E (2nd Edition), CENELEC EN 50173-1, IEC 61156-5, CENELEC EN 50288-6-1, IEC 61156-6, CENELEC EN 50288-6-2. Resistance to the spread of the flames according to IEC 60332-1-2.
  • - Conductive OFC (Oxygen Free Copper), purity 99.9% with diameter AWG26 that guarantees the transfer of data
  • - Halogen free ( LSZH o LSOH o LS0H o LSFH ), fire retardant and fumes low emission according to IEC60332-1.
  • - Length: 0.25 m
  • - Color: Yellow
  • - Standards: RoHS
  • - Performance test: 100% tested
Long product name Nanocable 10.20.1900-L25-Y networking cable Yellow 0.25 m Cat6a SF/UTP (S-FTP) :
The long product name of Nanocable 10.20.1900-L25-Y networking cable Yellow 0.25 m Cat6a SF/UTP (S-FTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AWG26 LSZH Cat.6A SFTP RJ45 Ethernet patch cable, yellow, 0.25 m
More>>>
Nanocable 10.20.1900-L25-Y networking cable Yellow 0.25 m Cat6a SF/UTP (S-FTP):
The official description of Nanocable 10.20.1900-L25-Y networking cable Yellow 0.25 m Cat6a SF/UTP (S-FTP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ethernet patchcord LSZH Category 6A SFTP AWG26, 100% copper, with type RJ45 connector on both ends

Short summary description Nanocable 10.20.1900-L25-Y networking cable Yellow 0.25 m Cat6a SF/UTP (S-FTP):
This short summary of the Nanocable 10.20.1900-L25-Y networking cable Yellow 0.25 m Cat6a SF/UTP (S-FTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Nanocable 10.20.1900-L25-Y, 0.25 m, Cat6a, SF/UTP (S-FTP), RJ-45, RJ-45, Yellow

Long summary description Nanocable 10.20.1900-L25-Y networking cable Yellow 0.25 m Cat6a SF/UTP (S-FTP):
This is an auto-generated long summary of Nanocable 10.20.1900-L25-Y networking cable Yellow 0.25 m Cat6a SF/UTP (S-FTP) based on the first three specs of the first five spec groups.

Nanocable 10.20.1900-L25-Y. Cable length: 0.25 m, Cable standard: Cat6a, Cable shielding: SF/UTP (S-FTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Yellow

Features
Product colour *
Yellow
Cable length *
0.25 m
Cable standard *
Cat6a
Cable shielding *
SF/UTP (S-FTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Jacket material
Low smoke zero halogen (LSZH)
Cable shape
Round
Conductor material
Oxygen-Free Copper (OFC)
Features
AWG wire size
26
Packaging data
Quantity per pack
1 pc(s)
Package width
180 mm
Package depth
10 mm
Package height
135 mm
Package weight
20 g
Package type
Polybag
Technical details
Sustainability certificates
RoHS
Doesn't contain
Halogen
Compliance certificates
RoHS