location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mustek iScan Air S400W Sheet-fed scanner 300 x 300 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mustek Check ‘Mustek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iScan Air S400W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98-367-00060 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716872470716
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Mustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 14:20:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mustek iScan Air S400W Sheet-fed scanner 300 x 300 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 300 x 300 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 356 mm Sensor type: Colour CIS
  • - USB port
  • - Power supply type: Battery
  • - Lithium Polymer (LiPo) 1500 mAh
Long product name Mustek iScan Air S400W Sheet-fed scanner 300 x 300 DPI A4 White :
The long product name of Mustek iScan Air S400W Sheet-fed scanner 300 x 300 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Scanner, Standard 300 dpi/Fine 600 dpi, JPEG/PDF, 802.11g/n, 1500 mAh, White
More>>>
Short summary description Mustek iScan Air S400W Sheet-fed scanner 300 x 300 DPI A4 White:
This short summary of the Mustek iScan Air S400W Sheet-fed scanner 300 x 300 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Mustek iScan Air S400W, 216 x 356 mm, 300 x 300 DPI, Sheet-fed scanner, White, Colour CIS, JPG, PDF

Long summary description Mustek iScan Air S400W Sheet-fed scanner 300 x 300 DPI A4 White:
This is an auto-generated long summary of Mustek iScan Air S400W Sheet-fed scanner 300 x 300 DPI A4 White based on the first three specs of the first five spec groups.

Mustek iScan Air S400W. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 300 x 300 DPI. Scanner type: Sheet-fed scanner, Product colour: White. Sensor type: Colour CIS, Scan file formats: JPG, PDF. Maximum ISO A-series paper size: A4. Standard interfaces: USB

Brand Image Product code Product Stock Price from
Mustek

Mustek iScan Air Go H410W Handheld scanner 300 x 300 DPI A4 White
(show image)
98-345-20030 iScan Air Go H410W 0.00
(excl. VAT)
0 (incl. VAT)