location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Multibrackets M TV Table Aluminium Red Glass 1200x450x500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Multibrackets
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M TV Table Aluminium Red Glass 1200x450x500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7350022730793
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Multibrackets: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 11:15:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Multibrackets M TV Table Aluminium Red Glass 1200x450x500 :
The short editorial description of Multibrackets M TV Table Aluminium Red Glass 1200x450x500

M TV Table Aluminium Red Glass 1200x450x500
More>>>
Multibrackets M TV Table Aluminium Red Glass 1200x450x500:
The official marketing text of Multibrackets M TV Table Aluminium Red Glass 1200x450x500 as supplied by the manufacturer

A TV table which is sleek and minimalistic. With aluminium tubes with an anodized finish, tempered red coloured glass shelves, enhanced cable management and easy assembly.

Product features/ specifications:
- Video table with three shelves
- Low-profile design
- Tempered, frosted glass shelves
- Large cable management openings
- Easy assembly

Short summary description Multibrackets M TV Table Aluminium Red Glass 1200x450x500:
This short summary of the Multibrackets M TV Table Aluminium Red Glass 1200x450x500 data-sheet is auto-generated and uses the product title and the first six key specs.

Multibrackets M TV Table Aluminium Red Glass 1200x450x500, 60 kg

Long summary description Multibrackets M TV Table Aluminium Red Glass 1200x450x500:
This is an auto-generated long summary of Multibrackets M TV Table Aluminium Red Glass 1200x450x500 based on the first three specs of the first five spec groups.

Multibrackets M TV Table Aluminium Red Glass 1200x450x500. Maximum weight capacity: 60 kg

Mounting
Maximum weight capacity *
60 kg
Mounting type *
Floor
Design
Housing material
Aluminium
Packaging data
Package weight
35 kg
Other features
Dimensions (WxDxH)
1200 x 450 x 500 mm