MSI logo

MSI X48 Platinum LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60105
Info modified on:
12 Jun 2018, 16:29:25
Short summary description MSI X48 Platinum LGA 775 (Socket T) ATX:

MSI X48 Platinum, Intel, LGA 775 (Socket T), 1600 MHz, 8 GB, Realtek RTL8111B, LAN 10/100/1000

Long summary description MSI X48 Platinum LGA 775 (Socket T) ATX:

MSI X48 Platinum. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1600 MHz. Memory, maximum: 8 GB. LAN controller: Realtek RTL8111B, Network interface: LAN 10/100/1000. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 305 mm, Depth: 245 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.