MSI logo

MSI Workstation WE72 7RJ-1083US laptop Intel® Core™ i7 i7-7700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15637
Info modified on:
27 Jan 2025, 08:44:07
Short summary description MSI Workstation WE72 7RJ-1083US laptop Intel® Core™ i7 i7-7700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

MSI Workstation WE72 7RJ-1083US, Intel® Core™ i7, 2.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description MSI Workstation WE72 7RJ-1083US laptop Intel® Core™ i7 i7-7700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

MSI Workstation WE72 7RJ-1083US. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.