MSI logo

MSI Megabook S271 AMD Mobile Sempron 30,7 cm (12.1") 1 GB DDR2-SDRAM 100 GB AMD Radeon X1150 Windows Vista Home Basic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30728
Info modified on:
30 Jan 2025, 20:00:40
Short summary description MSI Megabook S271 AMD Mobile Sempron 30,7 cm (12.1") 1 GB DDR2-SDRAM 100 GB AMD Radeon X1150 Windows Vista Home Basic:

MSI Megabook S271, AMD Mobile Sempron, 1,8 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description MSI Megabook S271 AMD Mobile Sempron 30,7 cm (12.1") 1 GB DDR2-SDRAM 100 GB AMD Radeon X1150 Windows Vista Home Basic:

MSI Megabook S271. Processor type: AMD Mobile Sempron, Processor frequency: 1,8 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drives: DVD±RW. Discrete graphics card model: AMD Radeon X1150. Operating system software: Windows Vista Home Basic. Weight: 1,95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.