MSI logo

MSI Radeon RX 460 2G OC AMD 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29799
Info modified on:
02 Sept 2024, 20:33:07
Short summary description MSI Radeon RX 460 2G OC AMD 2 GB GDDR5:

MSI Radeon RX 460 2G OC, Radeon RX 460, 2 GB, GDDR5, 128 bit, 7000 MHz, PCI Express 3.0

Long summary description MSI Radeon RX 460 2G OC AMD 2 GB GDDR5:

MSI Radeon RX 460 2G OC. Graphics processor family: AMD, Graphics processor: Radeon RX 460, Processor frequency: 1210 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory speed: 7000 MHz. DirectX version: 12.0, OpenGL version: 4.5. PCI bus: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.