location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI PRO DP130 12-440FR PC Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Pro Desktop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO DP130 12-440FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO DP130 12-440FR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072978969
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Dec 2023 15:09:13
The date of the most recent change of this product data-sheet in Icecat.
MSI PRO DP130 12-440FR user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI PRO DP130 12-440FR PC Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Pro Desktop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro
  • - Intel Core i5-11400F (12MB Cache, 2.6GHz)
  • - 16GB (3200MHz) DDR4-SDRAM & 1000GB HDD, 256GB SSD
Long product name MSI PRO DP130 12-440FR PC Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Pro Desktop Black :
The long product name of MSI PRO DP130 12-440FR PC Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Pro Desktop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-11400F (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, LAN, WLAN, Bluetooth, Windows 11 Pro
More>>>
MSI PRO DP130 12-440FR PC Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Pro Desktop Black:
The official description of MSI PRO DP130 12-440FR PC Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Pro Desktop Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

We always focus on how to improve the efficiency, stability and flexibility for users in any kinds of situations.

Tiny But Powerful
The same performance as a big rig but in a only 13L chassis that is space-saving so you can have a well-organized and efficient working space.

FAST, SECURE & WIRELESS BACKUP
Fast, secure, and wireless backup & download between your PC and mobile devices. Transfer files, photos, videos, and more between your PC, Android, and iOS device faster and easier than a cabled connection. You can make these files accessible to your family or team members, or you can also make files as private as you want. The decision is in your hands.

STABLE & POWERFUL
Equips up to 12th Gen Intel® Core™ i7-12700 Desktop Processor with 12 cores and 20 treads provides faster and reliable performance. Featuring 4.90 GHz Intel Turbo Boost Max Technology 3.0 Frequency help users with multi-tasking a variety of applications.

MSI GeForce GTX Graphics
Featuring MSI GeForce GTX™ Graphics Card, PRO DP130 improve the experience of computing when multi-tasking, displaying your business and product with video-wall, editing high definition videos and photos.

Ready For
Various Scenarios
We always focus on how to improve the efficiency, stability and flexibility for users in any kinds of situations.

See More, Do More
With various display output, PRO DP130 allows you to extend up to three monitors with external graphics card to pre-view your E-commerce content & data at home or in the office that enhance the efficiency for you.

Short summary description MSI PRO DP130 12-440FR PC Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Pro Desktop Black:
This short summary of the MSI PRO DP130 12-440FR PC Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Pro Desktop Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI PRO DP130 12-440FR, 2.6 GHz, Intel® Core™ i5, i5-11400F, 16 GB, 1.26 TB, Windows 11 Pro

Long summary description MSI PRO DP130 12-440FR PC Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Pro Desktop Black:
This is an auto-generated long summary of MSI PRO DP130 12-440FR PC Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Pro Desktop Black based on the first three specs of the first five spec groups.

MSI PRO DP130 12-440FR. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Wi-Fi. Operating system installed: Windows 11 Pro. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Weight: 5.43 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-11400F
Processor cores
6
Processor boost frequency
4.4 GHz
Processor frequency *
2.6 GHz
Processor cache
12 MB
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Optical drive type *
No
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
PS/2 ports quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Design
Chassis type *
Desktop
Volume
13 L
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Market positioning
Business
Motherboard chipset
Intel H610
Audio chip
Realtek ALC897
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
350 W
80 PLUS certification
80 PLUS Bronze
Weight & dimensions
Width *
97 mm
Depth *
430.2 mm
Height *
340 mm
Weight *
5.43 kg
Package weight
7.42 kg
Packaging content
Display included *
No
Country Distributor
France 1 distributor(s)