location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Modern 12M-056US Intel® Core™ i5 i5-1240P 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Modern
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
AM242TP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12M-056US
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MAM242TP12M056
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0824142297209 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2023 20:08:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
MSI MAM242TP12M056 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Modern 12M-056US Intel® Core™ i5 i5-1240P 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday All-in-One PC White 120 W
  • - Intel® Core™ i5 i5-1240P 3.3 GHz
  • - Touchscreen 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 1 x 8 GB
  • - 256 GB SSD
  • - Intel Iris Xe Graphics
  • - 2 MP
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 1000 Mbit/s Bluetooth 5.2
  • - Windows 11 Home
Warranty: 1 Year
Long product name MSI Modern 12M-056US Intel® Core™ i5 i5-1240P 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White :
The long product name of MSI Modern 12M-056US Intel® Core™ i5 i5-1240P 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8", 1920x1080 FHD, IPS, LED, Multi-Touch, Intel Core i5 1240P, Intel Iris XE, 8GB DDR4, 256GB M.2, NVMe, Wi-Fi 6 2.4-5GHz, BT5.2, 1Gbit LAN, 1x RJ45, 2x HDMI, 2x USB 2.0, 2x USB 3.2 Gen.2 Type-A, 2x USB 3.2 Gen.2 Type-C, 1x 3.5mm, 2MP HD webcam 720p, 2x 2.5W HD audio, 120W, VESA 75x75, 541x535x194mm, 6.1kg
More>>>
MSI Modern 12M-056US Intel® Core™ i5 i5-1240P 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
The official description of MSI Modern 12M-056US Intel® Core™ i5 i5-1240P 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern AM242 Series
Work with attitude and live in freedom.
Modern AM242 Series always spark your productivity.
No matter you are running your personal studio,
your Youtube channel or writing down the new idea for your business, just make your idea & imagination come true with the well designed All in one PC.

Full HD Webcam
With MSI Full HD webcam, you can also join a clear online cenference call op online source while working from home or learning at home.

WINDOWS HELLO
Windows Hello biometric authentication system provides you a faster and safer way that always make sure it's you to log in your PC

WEBCAM COVER
You can cover the webcam anytime to prevent any concern you have and connect to the world safely.

Security and Privacy
The contents of the screen are blurred when the user looks or steps away, and un-blurred only for the correct user.
Enhance privacy and security by automatically locking the screen shortly after the user leaves.
This feature uses subtle visual clues to let you know when someone behind you is looking at your screen. Aware also offers automatic or reaction-based privacy screen blur to protect the information in situations that require a high level of privacy.

DIM Screen
Improve power efficiency in a natural and unobtrusive way. Your screen brightness will dim and undim when you step away and come back.

Windows Snap
Make your life easier by snapping your selected window between screens based on your attention.

MSI Center
Sound Tune
SOUND CLEARLY. TUNE SMARTLY.

When a sound is heard, it automatically recognizes and separate vocal sound from background noises; hence, filtering out all the unwanted Noise.

Anti-Flicker With Eye-Care Technology
Thanks to MSI’s Anti-Flicker technology, it eliminates flickering and effectively reduces eye fatigue caused by prolonged screen time while enhancing the productivity at home or in the office.

Less Blue Light Technology
The Less Blue Light Mode filters visual exposure to the blue spectrum light caused by daily use scenarios and brings the most comfortable viewing experience for users.

Anti-Glare Panel Reduces Eyestrain
Reflected light or glare can be very fatiguing to the eyes and reduces the contrast, colors and sharpness of the display. An anti-glare display makes viewing the display more pleasant and reduces eyestrain for users.

See More, Do More At Home
Thanks to the MSI Instant Display Technology, Modern AM272 series will become to a monitor without booting up its system. When devices are connected to the HDMI™-in port, the screen will be turn on immediately.

Learn & Preview With A Second Monitor At Home
Modern AM272 series allows you to extend a second monitor to pre-view your E-commerce content & data at home or in the office to enhance the efficiency for you.

Hook Your Style At Home
Modern AM272 series can be mounted to the wall in your office or home, thanks to its VESA interface standard which makes the PC completely invisible on your desk and brings more space & stylish environment for you.

Mount With MSI VESA Arm
Enjoy a clean cable management with the MSI MT81 which support the VESA standards, you can share any information or e-learning material with family at home or in the office.

The Best Position While
Working & Learning At Home

You are able to learn or manage your E-commerce with a comfortable viewing position and can always adjust the tilt & height according to different situations.

5-Way Navigator OSD Control
The World’s First All-in-One PC with 5-Way Navigator for an easy OSD Control.

Easy Maintenance Design
With the Storage Rapid Upgrade Design, maintaining or upgrading your 2.5” storage on Modern AM272 series will not be a nightmare any more.

Secure Your E-Commerce Data
At Home & In The Office

FW TPM (Trusted Platform Module) technology is designed to provide hardware-based, security-related functions. You can store your sensitive data & passwords by encryption keys for advanced security.

Opportunity To The World for
Your E-Commerce At Home

It is indispensable to have a stable data & information platform for your growing E-commerce/ M-commerce at home.

Immerse in Sound
Immerse yourself in lossless music and premium sound quality with DTS Audio Processing. Experience and listen to natural sounding audio, music, videos, and more - the way it was intended.

Work From Home
with IPS Grade Panel

Modern AM272 Series is equipped with IPS Grade Panel which not only instantly optimizes the screen colors and brightness, but also ensure that you have the best E-commerce management experience while working from home or learning its professional tasks at home.

Touch This World With Unlimited Opportunity Even You’re At Home
Intuitively Rolling up the webpage with your fingers, the Modern AM242TP series equipped with in-cell touch technology that provides the most comfortable touch experience and a longer lifecycle for your every opportunity.

Cool & Silence Your World Even You Didn’t Notice It
Modern AM242 Series is equipped with Silent Pro Cooling System. Part of this system is a Server Grade Thermal Module that handles the cooling of different components within the system. Besides that we put the most important key components on the top side so warm air can easily move out and we separate the air flow to make sure the system's temperature stays perfectly under control for a cool and silent operation.
Just enjoy the Silent, Stable & Professional Experience.

Successful & Stylish B2B projects
Over the past years, MSI has successfully supported Countless of commercial projects, including government tenders, restaurant & hotel facilitation, shopping mall navigation projects, school & university developments and professional office projects.

Windows 11 Home - MSI recommends Windows 11 Pro for business
23.8" IPS Grade Panel LED Backlight (1920 x 1080 FHD)
Intel® Alder Lake processors with DDR4 memory
Built-in Full HD Webcam which supports Windows Hello
MSI Anti-Flicker & Less Blue Light technologies protect users' eyes.
In-cell 10-point Touch Technology provides the most intuitive learning experience at home or office
Adjustable stand provides the best position while working & learning from home
Instant Display Technology makes AIO become to monitor mode without system booting up
MSI Storage Rapid Upgrade Design helps you to rapidly upgrade or maintain your 2.5" storage
USB 3.2 Gen 2 Type C with reversible design & USB 3.2 Gen 2 Type A ports provide the best data delivery experience & support Super Charger
Silent PRO Cooling System: Server Grade Thermal Module ensures a silent and stable operation with a longer life cycle

Short summary description MSI Modern 12M-056US Intel® Core™ i5 i5-1240P 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
This short summary of the MSI Modern 12M-056US Intel® Core™ i5 i5-1240P 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Modern 12M-056US, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Home

Long summary description MSI Modern 12M-056US Intel® Core™ i5 i5-1240P 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
This is an auto-generated long summary of MSI Modern 12M-056US Intel® Core™ i5 i5-1240P 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White based on the first three specs of the first five spec groups.

MSI Modern 12M-056US. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 3.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 11 Home. Product colour: White

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Panel type
IPS
Anti-glare screen
Yes
Tilt adjustment
Yes
Tilt angle range
-4 - 20°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-1240P
Processor cores
12
Processor frequency *
3.3 GHz
Performance cores
4
Efficient cores
8
Performance-core Max Turbo Frequency
4.4 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-down
20 W
Processor base power
28 W
Maximum turbo power
64 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
M.2
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
2.5 W
Built-in microphone
Yes
Audio chip
Realtek ALC256
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera HD type
HD
Privacy camera
Yes
Privacy type
Pop-up
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
HDMI ports quantity *
2
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product colour *
White
Wall mountable
Yes
VESA mounting
Yes
Panel mounting interface
75 x 75 mm
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Motherboard chipset
Intel SoC
Software
Operating system installed *
Windows 11 Home
Processor special features
CPU configuration (max)
1
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
541 mm
Depth (with stand)
535 mm
Height (with stand)
194 mm
Weight (with stand)
6.16 kg
Packaging content
Mouse included
Yes
Mouse connectivity
Wireless
Keyboard included
Yes
Keyboard connectivity
Wireless
Country Distributor
United States 1 distributor(s)