MSI MAG CORELIQUID P240 Liquid CPU Cooler '240mm Radiator, 2x 120mm PWM Fan, Compatible with Intel and AMD Platforms, Latest LGA 1700 ready', All-in-one liquid cooler, 12 cm, 500 RPM, 2000 RPM, Black
MSI MAG CORELIQUID P240 Liquid CPU Cooler '240mm Radiator, 2x 120mm PWM Fan, Compatible with Intel and AMD Platforms, Latest LGA 1700 ready'. Type: All-in-one liquid cooler, Fan diameter: 12 cm, Rotational speed (min): 500 RPM, Rotational speed (max): 2000 RPM, Bearing type: Dual ball bearing. Product colour: Black