location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI H55-GD65-WIFI motherboard LGA 1156 (Socket H) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H55-GD65-WIFI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H55-GD65-WIFI
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI H55-GD65-WIFI motherboard LGA 1156 (Socket H) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LGA 1156 (Socket H)
  • - ATX Realtek ALC889 7.1 channels
  • - 4 Maximum internal memory: 16 GB
Long product name MSI H55-GD65-WIFI motherboard LGA 1156 (Socket H) ATX :
The long product name of MSI H55-GD65-WIFI motherboard LGA 1156 (Socket H) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H55-GD65, ATX, S1156, Intel H55, 4x DIMM DDR3 1.5V, PCI-E/PCI, IDE/SATAII, Gigabit Ethernet, USB 2.0, Wi-Fi
More>>>
MSI H55-GD65-WIFI motherboard LGA 1156 (Socket H) ATX:
The official description of MSI H55-GD65-WIFI motherboard LGA 1156 (Socket H) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intel® H55 chipset based
- OC Genie's 1 second overclocking;
- Support Intel Core i3/i5/i7 processors;
- IGP Supports DirectX 10, Shader Model 4.0 and OpenGL 2;
- Lossless Audio support and HDMI output;
- DrMOS provides ultra-high power efficiency;
- SuperPipe heat dissipater;
- Full I/O ports including eSATA.

Push to overclock in 1 second
MSI’s original invention, a fully automatic, smart overclocking chip.
It will automatically detect the optimal settings for your individual system

Advantages
1. Overclock in 1 second to improve CPU, memory and 3D performance
2. Up to 45% iGPU performance boost in 3DMark

1 Phase DrMOS > 4 Phase Traditional MOSFET
3-in-1 server class power component, 400% faster than traditional MOSFET
Offers excellent energy-saving capability and high-computing performance.

Advantages
1. High Efficiency: Up to 96%
2. Efficiency Increase: +38.3%
3. Lower Power Loss: -4.01W (64% Max Saving)

APS is Active Phase Switching, that is complete function to Control Power Demand With Switcing Dynamically, it’s for CPU, Memory and Chipset PWM.

Benefits:
Saving Power under Variable Loading.
Power Usage More Efficiency.

Short summary description MSI H55-GD65-WIFI motherboard LGA 1156 (Socket H) ATX:
This short summary of the MSI H55-GD65-WIFI motherboard LGA 1156 (Socket H) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI H55-GD65-WIFI, LGA 1156 (Socket H), 16 GB, 1.5 V, 1066,1333,1600 MHz, Realtek RTL8111D(L), Gigabit Ethernet

Long summary description MSI H55-GD65-WIFI motherboard LGA 1156 (Socket H) ATX:
This is an auto-generated long summary of MSI H55-GD65-WIFI motherboard LGA 1156 (Socket H) ATX based on the first three specs of the first five spec groups.

MSI H55-GD65-WIFI. Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 1066,1333,1600 MHz. LAN controller: Realtek RTL8111D(L), Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889. Width: 255 mm, Depth: 305 mm

Processor
Processor socket *
LGA 1156 (Socket H)
Memory
Number of memory slots *
4
Memory voltage
1.5 V
Supported memory clock speeds
1066, 1333, 1600 MHz
Maximum internal memory *
16 GB
Graphics
On-board graphics card
No
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
7
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports *
1
Rear panel I/O ports
eSATA ports quantity
1
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
6
Network
LAN controller
Realtek RTL8111D(L)
Networking features
Gigabit Ethernet
Features
Audio chip
Realtek ALC889
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Windows 7, Vista, XP
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
2
PCI slots
2
Weight & dimensions
Width
255 mm
Depth
305 mm
Packaging content
Drivers included
Yes
Other features
Special features
Wi-Fi