location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GT77 12UHS-041FR Titan Intel® Core™ i9 i9-12900HX Laptop 43.9 cm (17.3") 4K Ultra HD 128 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT77 12UHS-041FR Titan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT77 12UHS-041FR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072975678
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
MSI GT77 12UHS-041FR user manual (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Gaming GT77 12UHS-041FR Titan Intel® Core™ i9 i9-12900HX Laptop 43.9 cm (17.3") 4K Ultra HD 128 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro
  • - Intel Core i9-12900HX (30MB Cache)
  • - 43.9 cm (17.3") 4K Ultra HD 3840 x 2160, NVIDIA GeForce RTX 3080 Ti (16GB GDDR6)
  • - 128GB (4800MHz) DDR5-SDRAM (4 x 32) & 4000GB SSD
Long product name MSI Gaming GT77 12UHS-041FR Titan Intel® Core™ i9 i9-12900HX Laptop 43.9 cm (17.3") 4K Ultra HD 128 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The long product name of MSI Gaming GT77 12UHS-041FR Titan Intel® Core™ i9 i9-12900HX Laptop 43.9 cm (17.3") 4K Ultra HD 128 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i9-12900HX (30MB Cache), 128GB DDR5-SDRAM, 4000GB SSD, 43.9 cm (17.3") 4K Ultra HD 3840 x 2160, Intel UHD Graphics, NVIDIA GeForce RTX 3080 Ti (16GB GDDR6), LAN, WLAN, Webcam, Windows 11 Pro
More>>>
MSI Gaming GT77 12UHS-041FR Titan Intel® Core™ i9 i9-12900HX Laptop 43.9 cm (17.3") 4K Ultra HD 128 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of MSI Gaming GT77 12UHS-041FR Titan Intel® Core™ i9 i9-12900HX Laptop 43.9 cm (17.3") 4K Ultra HD 128 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incorporating luxury experience, innovative technology and extreme performance, the Titan GT77 is the peak of gaming. With the latest high performing up to latest 12th Gen. Intel® Core™ i9-12900HX processor and NVIDIA® GeForce RTX™ 30 Series Graphics, and the luxury aesthetics of the Mystic Light bar, the Titan GT77 highlights top of the line performance and design. The Titan GT77 is Reborn.

Desktop Performance
Up to Intel® Core™ i9-12900HX processor
With up to the latest Intel® Core™ i9-12900HX processor comes with 8 Performance-cores and 8 Efficient-cores, the Titan GT77 provides unprecedented boost in your multitasking projects and performance demanding games.

GEFORCE RTX 30 SERIES LAPTOPS
THE ULTIMATE PLAY
NVIDIA® GeForce RTX™ 30 Series Laptop GPUs power the world's fastest laptops for gamers and creators. They're built with Ampere—NVIDIA's 2nd gen RTX architecture—to give you the most realistic ray-traced graphics and cutting-edge AI features like NVIDIA DLSS. Plus, Max-Q Technologies unleash the power of AI to make thin, high-performance laptops that are faster and better than ever.

MAX FPS. MAX QUALITY. POWERED BY AI
Get a performance boost with NVIDIA DLSS (Deep Learning Super Sampling). AI-specialized Tensor Cores on GeForce RTX GPUs give your games a speed boost with uncompromised image quality. This lets you crank up the settings and resolution for an even better visual experience.

MORE IMMERSIVE EXPERIENCES
Ray tracing simulates how light behaves in the real-world to produce the most realistic and immersive graphics for gamers and creators. GeForce RTX 30 Series has 2nd generation RT Cores for maximum ray tracing performance.

OPTIMIZED POWER AND PERFORMANCE
NVIDIA Max-Q is a suite of technologies powered by AI that optimize laptops to deliver high performance.

MSI OVERBOOST TECHNOLOGY
UNLEASH THE POWER
*MSI OverBoost technology: Combined full load of CPU-GPU, maximize 175W graphics power by GeForce RTX™ 3080 Ti Laptop GPU, with 75W by Intel® Core™ i9-12900HX / i7-12800HX processor. Under Extreme Performance mode by MSI Center with AC power.

More Storage. More Memory. More Expansion
The Titan GT77 is equipped with 4 sets of expansion memory slots for 4x DDR5 memory, just like a desktop. The overall capacity can reach a full 128GB, and the maximum theoretical transfer rate has reached 6.4Gbps. With 4x M.2 SSD (1 PCIe Gen5, 3 PCIe Gen4) slot space design, it can create a high-speed and massive storage space of up to 8TB. The powerful hardware is perfectly integrated into less than a inch of body thickness that significantly improves the "mobility". The Titan GT77 is more efficient and expansive.

Experience Every Click
Enjoy every tactile feedback. The Titan GT77 comes with a unique Cherry MX Ultra Low Profile mechanical keyboards specifically tailored for laptops with ultra-slim form. The keyboard features a two-piece keycap structure and cross-point contact system to ensure the most "clicky" tactile and precise actuation during your gaming session.

Titan Cooling
Experience the next level of cooling solution. The extreme Cooler Boost Titan system help maximize CPU and GPU performance efficiency to take on any intensive application or games with ease.

Extreme Display. Extreme Experience.
Experience ultra-fast refresh, buttery smooth visuals, and True Color display for the most vibrant experience.

True color
Change to the modes that fit your usage through True Color Technology.

Matrix display
Expand your vision across up to 4 displays with HDMI, Thunderbolt™ 4 & mini-Display Port.

99.9whr
Long-lasting power with long-lasting performance.

Wi-Fi 6E
Exclusive 6GHz band delivers lightning speed while keeping the network smooth and stable even when crowded environment.

Feast of Sound
The combination of DYNAUDIO, Hi-Res, and Nahimic brings you an immersive auditory euphoria.

23mm
The body is only 23mm, which greatly improves the "mobility". Make the Titan GT77 a master of space and efficiency.

MSI Center
The exclusive MSI Center helps you control and customize your MSI laptop the way you want.

Short summary description MSI Gaming GT77 12UHS-041FR Titan Intel® Core™ i9 i9-12900HX Laptop 43.9 cm (17.3") 4K Ultra HD 128 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the MSI Gaming GT77 12UHS-041FR Titan Intel® Core™ i9 i9-12900HX Laptop 43.9 cm (17.3") 4K Ultra HD 128 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GT77 12UHS-041FR Titan, Intel® Core™ i9, 43.9 cm (17.3"), 3840 x 2160 pixels, 128 GB, 4 TB, Windows 11 Pro

Long summary description MSI Gaming GT77 12UHS-041FR Titan Intel® Core™ i9 i9-12900HX Laptop 43.9 cm (17.3") 4K Ultra HD 128 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of MSI Gaming GT77 12UHS-041FR Titan Intel® Core™ i9 i9-12900HX Laptop 43.9 cm (17.3") 4K Ultra HD 128 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

MSI Gaming GT77 12UHS-041FR Titan. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900HX. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 128 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 4 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080 Ti. Operating system installed: Windows 11 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Native aspect ratio
16:9
Maximum refresh rate
120 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
12th gen Intel® Core™ i9
Processor model *
i9-12900HX
Processor cores
16
Processor boost frequency
5 GHz
Processor cache
30 MB
Bus type
DMI4
Configurable TDP-down
45 W
Memory
Internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
4 x 32 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
Storage
Total storage capacity *
4 TB
Storage media *
SSD
Total SSDs capacity
4 TB
Number of SSDs installed
2
SSD capacity
2 TB
SSD interface
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3080 Ti
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
4
Camera
Front camera
Yes
Front camera HD type
HD
Camera
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
WLAN controller manufacturer
Killer
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000, 2500 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Motherboard chipset
Intel HM670
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Software
Operating system installed *
Windows 11 Pro
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
99 Wh
Power
AC adapter power
330 W
Weight & dimensions
Width
397 mm
Depth
330 mm
Height
23 mm
Weight *
3.3 kg