location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GT60 0NC-039NE laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT60 0NC-039NE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT60 0NC-039NE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072260750
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming GT60 0NC-039NE laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Clamshell Black
  • - Intel® Core™ i7 i7-3610QM 2.3 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 4 x 2 GB
  • - 878 GB HDD+SSD Blu-Ray DVD Combo
  • - 3 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 180 W
  • - Windows 7 Home Premium 64-bit
Long product name MSI Gaming GT60 0NC-039NE laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD Windows 7 Home Premium Black :
The long product name of MSI Gaming GT60 0NC-039NE laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3610QM (6M Cache, 2.3 GHz), 15.6" Non-Glare 1920x1080, 8GB DDR3, 128GB SSD + 750GB SATA, NVIDIA GeForce GTX 670M 3GB + HD Graphics 4000, Gigabit Ethernet, WLAN 802.11 b/g/n, HD Webcam, Bluetooth 4.0, Windows 7 Home Premium 64-bit
More>>>
MSI Gaming GT60 0NC-039NE laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD Windows 7 Home Premium Black:
The official description of MSI Gaming GT60 0NC-039NE laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super RAID with 2 SSD RAID0 gives you over 800MB/s storage speed!!
The first Super RAID design—one notebook with two SSD mSATA RAID0 units, is yet another world first courtesy of MSI. Two mSATA SSDs and one HDD can be installed in the same laptop without the need to expand the size of the laptop, increasing read, write, and saving speeds.
*Please contact your local dealer for final sku

Priority Online Gaming—Lead the Way
The GT60 represent the first time that MSI has incorporated Big foot Gaming LAN (Killer™ Gaming Networking)- Killer™ E2200 Intelligent Networking into its notebooks, endowing them awesome online speeds. The Advanced Game Detect™ technology recognizes online game data packs and processes them first, accelerating them in the process. The best weapon against stuttering characters, freeze-ups, and lagging, it vastly improves the prowess of online gamers. Now, whether FPS or MMO gaming is your cup of tea, you’ll have that extra edge you need to be victorious.
Game data will be defined as 1st priority and accelerate the package delivering

Audio boost design for greatly enhance headphone performance and faithfully reproduce each acoustic detail
The MSI Audio Boost design enhances sound output by 30%. The gold flash audio jack provides stable sound transmission (reduced obstruction) and works in conjunction with the optimized AMP (Audio Power Amplifier) design, characterized by low noise and low distortion, to greatly enhance headphone performance and faithfully reproduce each acoustic detail.

The First and Only Choice for the Best Performance

Exclusive Turbo Drive Engine technology
MSI Turbo Drive Engine (TDE) technology brings more calculating speed to enhance the system performance. It benefits the video decoding/encoding, 3D gaming and art work designing. With MSI TDE Technology, you can experience faster response time and efficient real-time data processing.
The test result differs under different testing environment

Exclusive Cooler Boost technology
Only one finger!! Exclusive Cooler Boost technology provides powerful cooling capabilities and receives real-time notification of the GT60's core temperature variations and fan speed.

The Real Deal: A Keyboard Made Just for Gamers
Exclusive keyboard position and golden triangle layout to offer faster and longer-lasting keyboard action
Just solid!
MSI has improved the resilience and tactile feedback of each and every key. Users will no longer have to deal with flimsy keys.
Multi Keys Input
MSI's gaming keyboard supports simultaneous pressing of multi keys, allowing users to issue commands rapidly and respond to games with precision.
Full color backlight LED management
Depending on your mood and desires, you can choose from more than 1,000 color combinations and five different scenario modes for the keyboard, enabling you to be the coolest gamer at any LAN party!

Marvel at the Most Amazing Images Around

Extreme Hi Res performance, the nVIDIA GTX670M discrete graphics card (with GDDR5 3GB VRAM)
Based on DirectX11 technology, tessellation could dynamic extend new triangles and textures for making images more details.
With powerful tessellation, DirectX11 enhances 3D detail effects and makes images much more real!!!

Short summary description MSI Gaming GT60 0NC-039NE laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD Windows 7 Home Premium Black:
This short summary of the MSI Gaming GT60 0NC-039NE laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GT60 0NC-039NE, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 878 GB

Long summary description MSI Gaming GT60 0NC-039NE laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI Gaming GT60 0NC-039NE laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI Gaming GT60 0NC-039NE. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3610QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.3 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket G2
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
45 W
Tjunction
105 C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
4 x 2 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
878 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
7200 RPM
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC, xD
Graphics
Discrete graphics card memory
3 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
Dynaudio
Number of built-in speakers
2
Built-in subwoofer
Yes
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard number of keys
103
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64899
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
9
Power
AC adapter power
180 W
Security
Cable lock slot
Yes
Weight & dimensions
Width
396 mm
Depth
265 mm
Height (front)
3.5 cm
Height (rear)
4.6 cm
Weight *
3.5 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 05:56:00
Uk has collected 23 expert reviews for MSI Gaming GT60 0NC-039NE laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD Windows 7 Home Premium Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
hardwareheaven.com
Updated:
2013-12-05 02:37:56
A few years ago MSI decided to take on the gaming laptop marketplace in a serious way. They had been producing mobile gaming systems for a while but this was a revised, more determined focus. One of the first systems we saw from them in this area was the...
Bottom line Starting with the build quality and design of the GT60 20D we have a system which offers quite a spread of experiences. First and foremost the main chassis is decent, but it does feel a little dated when compared to some of the competition… and it is an e...
0%
chip.com.my
Updated:
2016-11-27 01:17:57
MSI has a wide range of powerful devices that provides powerful results, and the same is true with the MSI GT60 20KWS. MSI created this device with professionals in mind and with its hardware, it is not just for eye candy.The back of the laptop shows a wi...
Good High performance, Durable keyboard...
Bad Heavy...
Bottom line After all is said and done, the MSI GT60 20KWS is definitely a workstation for the professionals. This would be a good pick for those who needs the performance on the road to run the most demanding of software.(previously published in issue November 2014...
0%
rbmods.com
Updated:
2012-11-01 05:55:56
Gaming laptops and ultrabooks are the latest when it comes to laptop technology these days. Ultrabooks are for people wanting a light portable laptop while gaming laptops are for gamers and people that want a powerhouse. We recieved a sample of MSI’s...
Good FAST!, Full HD, Dual SSD, Comfortable, Decent battery time for the hardware...
Bad Heavy, Price (1500$ @ Newegg)...
Bottom line The biggest con with this laptop is that it cost about 1500$ which is way more than people can afford these days, for that type of money you can get a decent Apple laptop that is thinner and lighter than this one although not with the same hardware. I...
0%
notebookcheck.net
Updated:
2012-11-01 05:55:58
At a price of about 1400 Euro ($1750 USD) , the MSI is not cheap but is reasonably priced given its equipment. Clearly MSI is relying on the GT60's combination of power and features to target buyers seeking a high-performance gaming laptop. We have alread...
Good well workmanship, up-to-date interface, illuminated keyboard, matte full-hd-display, powerful CPU + GPU, acceptable heat emissions...
Bad massive case, severely limited maintenance possibilities, noisy under load...
Bottom line First impressions count. This is why MSI paid special attention toward the design. With this in mind, MSI has developed something extraordinary in the GT60 whose cut-corners and combination of glossy and matte materials helps it stand out in a crowded hig...
84%
Laptopmag.com
Updated:
2012-11-01 05:55:59
FOLLOW US SHARE Call it the attack of the awesome ivy. MSI's GT60 gaming notebook is one of the first notebooks to hit the market with Intel's third-generation Ivy Bridge processor. Combine that with a vibrant 1080p display, good audio quality and a po...
Good Outstanding performance and graphics, Full HD display, Good audio, Solid battery life, Remains cool while gaming...
Bad Keyboard keys a tad small, No multitouch gestures on touchpad...
Bottom line With Intel's Ivy Bridge processor and Nvidia's latest graphics inside, the MSI GT60 delivers impressive gaming performance and audio quality at a good price.
80%
notebookcheck.net
Updated:
2013-03-01 01:05:00
In this review, we revisit the GT60, but this time equipped with an Nvidia Quadro K2000M GPU for workstation use. The GT60 0NG-294US sports the exact same chassis and keyboard/mouse inputs as the GT60-i789W7H, so more pictures and details on construction...
Good Excellent workmanship, Powerful CPU GPU performance, Backlit keyboard with multiple colors, Improved 1080p matte display, Easy maintenance...
Bad Must void warranty sticker in order to access common components such as RAM, CPU, GPU, and HDD, Loud idling fan noise, Display does not cover bluemagenta region of sRGB spectrum, Touchsensitive keys still hitormiss...
Bottom line MSI GT60 0NG-294USSimilar designs will draw similar conclusions; like the GT60 gamer before it, the GT60 workstation is one of the more stable and well-made systems in its class. The multi-color backlit keyboard only adds to its stylish appearance to make...
84%
maximumpc.com
Updated:
2013-06-09 02:01:26
We’ve been so inundated with Ultrabooks these days that we almost forgot how powerful, and hulking, a full-on gaming notebook can be. The MSI GT60 arrived in our Lab to remind us. At 15.6 inches, the GT60 is not the biggest of the big, but it’s a beas...
Good Strong CPU and GPU performance; good battery life; nice screen.
Bad Cramped keyboard; no SSD.
80%
pcper.com
Updated:
2013-07-24 07:50:17
With the release of Haswell upon us, we’re being treated to an impacting refresh of some already-impressive notebooks. Chief among the benefits is the much-championed battery life improvements—and while better power efficiency is obviously valuable...
Bottom line So, what does this all add up to? Quite simply, a desktop replacement in the purest sense, but with a bit more portability than your average 17” gaming notebook. The GT60 2OD-026US doesn't compromise in the realm of performance, but it does feature a more...
0%
notebookcheck.net
Updated:
2013-08-14 08:35:25
MSI's GT60 WSPH-7216257BW (0NG-405de) Workstation is actually a gaming notebook modified for professional applications. Compared to full-fledged and specifically designed mobile workstations, a few drawbacks thus have to be expected. While the look of the...
Good Very good display, Very good keyboard, Decent port selection and distribution, Good CAD performance, Very good overall performance, Sturdy chassis...
Bad Visual appearance not very businesslike, Business features are lacking, Fan is always on, Large and heavy, Small touchpad...
Bottom line MSI GT60 WSPH-7216257BW (0NG-405de)Based on the GT60 gaming notebook, MSI's workstation offers a lot of value for the money. Performance compares well to other, similarly equipped professional notebooks and remains top-notch even when the system is under...
83%
notebookreview.com
Updated:
2014-02-07 02:27:36
The MSI GT60 2OD is a gaming behemoth. This large hulking beast doesn't offer much in the way of design, but it's more than happy to make up for that with its impressive specs. The Xotic PC variant of the MSI GT60 further augments the already impressive o...
Good Desktoplike Performance, Comfortable Keyboard, Portable Design...
Bad Expensive, Loud Fan, Single Touchpad Button Bar...
Bottom line In terms of the performance the MSI GT60 is sublime. The fourth-generation i7 processor, 16GB of RAM, GTX 780M GPU, and 128GB SSD ensure lighting fast performance and response. The notebook is capable of running any game currently on the market, and more...
86%
cadalyst.com
Updated:
2014-11-20 08:26:27
System FeaturesThe MSI GT60 20KWS features a 15.6" LCD-backlit high-resolution (2,880 x 1,620) display screen with a glossy finish. This was the only system reviewed that did not have an antiglare matte finish. The glossy finish produces richer, more vibr...
0%
cadalyst.com
Updated:
2015-01-07 03:31:17
View Table of Specifications for the Models Included in This Roundup:Click here for Comparison TableReview StandardsTo have their workstations included in this roundup, vendors had to select units that met several criteria. The most important was that eac...
0%
Country Distributor
United Kingdom 1 distributor(s)