MSI Gaming GS73 8RE-013AU Stealth 4K, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 16 GB, 1.26 TB
MSI Gaming GS73 8RE-013AU Stealth 4K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black