- - Windows 10 Pro 64-bit
- - Intel Core i7-10750H (12MB Cache, 2.6GHz)
- - 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA GeForce RTX 2070 Max-Q (8GB GDDR6)
- - 16GB DDR4-SDRAM & 1000GB SSD
Intel Core i7-10750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics, NVIDIA GeForce RTX 2070 Max-Q (8GB GDDR6), LAN, WLAN, Webcam, Windows 10 Pro 64-bit
GS66 Stealth is a robust portable laptop packed with up to 10th Gen. Intel® Core™ i9 processor and the NVIDIA® GeForce RTX 2080 SUPER™ graphics. To unleash its full potential, the new exclusive Cooler Boost Trinity+ with 0.1 mm thin blades to maximize airflow. The 99.9Whr large battery and blazing-fast 300Hz refresh rate display ensures unstoppable productivity and fluid gameplay.
Sharper In Core Black
The matte black and low-profile design of the all-new GS66 Stealth keeps true to the Stealth moniker, allowing you to blend in within any situation. The reinforced black metal chassis makes it more rigid perfect for daily use. The GS66 Stealth is not only a powerful portable gaming laptop but it’s an essential tool that delivers an understated confidence within the gaming and professional world.
Reveal the True Computing
Power of 10th Gen Intel® Core i9 Processor
MSI equips the latest 10th Gen Intel® Core i9 Processor to cut through multitasking works and heavy games. Higher single core frequency provides up to 5.3 Ghz, enjoying the best gaming experience. The new generation brings unprecedented performance, now it’s time to reveal your true gaming power.
Nvidia GeForce® RTX SUPER™ Series Graphics
Get Super Powers. RTX. It’s ON.
The new GeForce® RTX SUPER™ Series has more cores and higher clocks for SUPER fast performance compared to previous-gen GPUs. See your games come to life with SUPER-fast ray tracing; delivers physically accurate shadows, reflections, and lighting. Tap into Tensor Cores for SUPER-powerful AI-processing. Advanced memory, performance boosts, and processing technologies make these GPUs the perfect weapon for hardcore gamers. Get your SUPER powers.
Real-time Ray Tracing In Games
Ray tracing is the holy grail of gaming graphics, simulating the physical behavior of light to bring real-time, cinematic-quality rendering to even the most visually intense games like never before.
Powerful AI-Enhanced Graphic
Deep Learning Super Sampling (DLSS) is new RTX technology that uses the power of deep learning and AI to train the GPU to render crisp images, while running up to 2x faster than previous generation GPUs using conventional anti-aliasing techniques.
Armed with Power that Lasts
Packed to the legal flight limit, the 99.9Whr large battery capacity provides longer runtime.
EXPERIENCE THE SUPERIOR SOUND WITH DUO WAVE SPEAKER
Feel the power of sound and experience a whole new level of audio excellence with MSI’s newly front-firing Duo Wave Speaker in world-class Dynaudio sound system. The passive radiator technology generates a sonorous bass and clean, crisp sound. The front-firing design provides a punchier and more accurate sound, enjoy the ultimate auditory sensation.
Stay Cool, Stay Powerful
MSI’s exclusive Cooler Boost Technology ensures optimal thermal dissipation. With the world’s thinnest 0.1 mm sharp-edged fan blade design, the new Cooler Boost Trinity+ enhances the fan airflow and provides the best gaming experience.
Tailor Your Keyboard
Per-key RGB Gaming Keyboard By Steelseries
Customize each key to your liking and receive real-time in-game status through keyboard lighting, or even watch the lights dance to your favorite tune!
Blaze through the Game
Speed up with the blazingly fast 300Hz refresh rate display, 5 times faster than conventional laptops. Experience fluid gaming visuals so you can react more quickly while gaming.
Matrix Display
Multi-task with up to 3 Monitors
Expand your vision across multiple display with HDMI and Thunderbolt 3 and enjoy up to 8K resolution output for some extra productivity and fun.
Different Aspects, Same Perfection
MSI exclusive True Color Technology provides different modes to best fit your various usages.
Expandability & Flexibility
Expandable SSD and memory slots are available for future upgrade.
More Power, More Flexibility
Thunderbolt 3 is the latest interface to support up to 40Gbps bandwidth with daisy chain capabilities. Its power delivery function could quickly charge your mobile device 3 times faster, or receive up to 100 Watts power-in to and extend laptop productivity for more mobility.
THE WAY MUSIC SHOULD BE
Immerse yourself in lossless music and enjoy the premium sound quality with Hi-Resolution Audio. Experience and listen to audio the way it was intended.
ALL NEW NAHIMIC 3 NEXT LEVEL AUDIO IMMERSION
Enhance in-game 3D surround sound and make finite control over your music, movies, and conference calls.
FREE BUFF TO YOUR RIG
MSI's exclusive Dragon Center software helps you control and customize your MSI laptop the way you want. Monitor, adjust and optimize easily through one unified system.
Secure Login with Face Unlock
Login faster with the help of Windows Hello and infrared camera.Unlock your laptop with just a glance even in complete darkness.
MSI APP PLAYER
Developed under an exclusive partnership with BlueStacks, the MSI APP Player brings seamless gaming experience between mobile games and PC platform, and leverages customized features as specific keyboard lighting and better graphics with multi-task works.
STEELSERIES ENGINE 3 (SSE3)
Transform your keyboard into a command center by combining multiple keys into one key command, and sync across all SteelSeries gears.
STEELSERIES CLOUDSYNC
Users now have the ability to backup, share, and sync your configuration profiles through the SteelSeries CloudSync across all your platforms. Simply log in with your SteelSeries ID and all your configurations will be available whenever you are.
ONE APPLICATION
The SteelSeries Engine 3 was created as a unified software suite for SteelSeries hardware catalog going forward. Currently it works with the device of keyboard, headset, and mouse.
INTERDEVICE COMMUNICATION
Thanks to the unified software we have opened up new lines of communication between devices. Your devices will fluidly work together, for instance clicking the zoom/scope button on your mouse could activate an equalizer for your headset that focuses on the highs for better listening to footsteps
SENSE GAME STATS DIRECTLY THROUGH KEYBOARD
Users now have the ability to backup, share, and sync your configuration profiles through the SteelSeries CloudSync across all your platforms. Simply log in with your SteelSeries ID and all your configurations will be available whenever you are.
ELIMINATE WI-FI DEAD-ZONES WITH KILLER XTEND
Automatically extends your network range and prioritize critical traffics above the rest.
KILLER DOUBLESHOT PRO – PROTECTING YOUR PING
Stop losing games to lag with Killer DoubleShot Pro. Protect and prioritize networking traffic while preventing lag spikes to always game at your best. Gamers can easily manage bandwidth for each application with the user-friendly Killer Control Center.
REDEFINE WIRELESS GAMING
The latest Wi-Fi 6 features 802.11ax standards, designed to deliver the fastest gameplay, the best streaming, and the most immersive communication experiences.
MSI Gaming GS66 10SF-003FR Stealth, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB
MSI Gaming GS66 10SF-003FR Stealth. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black