location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GP75 10SEK-022XPL Leopard Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP75 10SEK-022XPL Leopard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GP75 10SEK-022XPL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
MSI GP75 10SEK-022XPL user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Gaming GP75 10SEK-022XPL Leopard Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Core i7-10750H (12MB Cache, 2.6GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080, NVIDIA GeForce RTX 2060 (6GB GDDR6)
  • - 8GB (2666MHz) DDR4-SDRAM & 512GB SSD
Long product name MSI Gaming GP75 10SEK-022XPL Leopard Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Black :
The long product name of MSI Gaming GP75 10SEK-022XPL Leopard Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-10750H (12MB Cache, 2.6GHz), 8GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, Intel UHD Graphics, NVIDIA GeForce RTX 2060 (6GB GDDR6), LAN, WLAN, Webcam, No OS
More>>>
MSI Gaming GP75 10SEK-022XPL Leopard Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Black:
The official description of MSI Gaming GP75 10SEK-022XPL Leopard Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The one that is the most adaptable to change is the one that survive and evolve. Choose the Dragon Spirit and evolve with the latest MSI Gaming Laptops equipped with 10th Gen. Intel® Core i7 processors (Comet Lake H) & latest GeForce RTX graphics designed for gamers with style. Head first into the New Generation.

REDEFINING WHAT'S POSSIBLE
Latest 10th Gen. Intel Core i7 processor powers up with up to 15% performance gains over the previous generation. Higher single core frequency is better for gaming experience.

GET SUPER POWERS. RTX. IT'S ON.
NVIDIA GEFORCE RTX SUPER SERIES GRAPHICS
The new GeForce RTX SUPER Series has more cores and higher clocks for SUPER fast performance compared to previous-gen GPUs. See your games come to life with SUPER-fast ray tracing; delivers physically accurate shadows, reflections, and lighting. Tap into Tensor Cores for SUPER-powerful AI-processing. Advanced memory, performance boosts, and processing technologies make these GPUs the perfect weapon for hardcore gamers. Get your SUPER powers.

PERFORMANCE AND STYLE IN PERFECT HARMONY
Straight from the bloodline of the legendary GP series comes a roaring beast with sporty design and powerful performance. With the new GP series, you own the gaming world.

PER-KEY RGB GAMING KEYBOARD BY STEELSERIES
TAILOR YOUR KEYBOARD
Customize each key to your liking and receive real-time in-game status through keyboard lighting, or even watch the lights dance to your favorite tune!

144HZ IPS-LEVEL THIN-BEZEL GAMING DISPLAY
UNPRECEDENTED SPEED AND CLARITY
The fastest gaming display brings you the most vibrant visuals so you never miss a beat.

MATRIX DISPLAY
MULTI-TASK WITH UP TO 3 MONITORS
Expand your vision across multiple display with HDMI and mini DisplayPort, and enjoy up to 4K (3840x2160) resolution output for some extra productivity and fun.

REVOLUTIONARY COOLING FOR ENTHUSIASTIC GAMING
Dedicated thermal solutions for both the CPU and GPU with a total of 7 heat pipes ensure maximum performance under extreme gaming.

5 TIMES BIGGER THAN OTHERS LOUDER SOUND,
MORE RESONANCE, AND HIGHER QUALITY
Gamers can feel every engine sound roaring past with the upgraded giant speakers.
Exclusive audio module design and independent sound chamber for top-notch auditory sensation.

THE WAY MUSIC SHOULD BE
Immerse yourself in lossless music and enjoy the premium sound quality with Hi-Resolution Audio. Experience and listen to audio the way it was intended.

ALL NEW NAHIMIC 3 NEXT LEVEL AUDIO IMMERSION
Enhance in-game 3D surround sound and make finite control over your music, movies, and conference calls.

MSI APP PLAYER
Developed under an exclusive partnership with BlueStacks, the MSI APP Player brings seamless gaming experience between mobile games and PC platform, and leverages customized features as specific keyboard lighting and better graphics with multi-task works.

STEELSERIES ENGINE 3 (SSE3)
Transform your keyboard into a command center by combining multiple keys into one key command, and sync across all SteelSeries gears.

/ STEELSERIES CLOUDSYNC /
Users now have the ability to backup, share, and sync your configuration profiles through the SteelSeries CloudSync across all your platforms. Simply log in with your SteelSeries ID and all your configurations will be available whenever you are.

/ ONE APPLICATION /
The SteelSeries Engine 3 was created as a unified software suite for SteelSeries hardware catalog going forward. Currently it works with the device of keyboard, headset, and mouse.

/ INTERDEVICE COMMUNICATION /
Thanks to the unified software we have opened up new lines of communication between devices. Your devices will fluidly work together, for instance clicking the zoom/scope button on your mouse could activate an equalizer for your headset that focuses on the highs for better listening to footsteps

/ SENSE GAME STATS DIRECTLY
THROUGH KEYBOARD /
Users now have the ability to backup, share, and sync your configuration profiles through the SteelSeries CloudSync across all your platforms. Simply log in with your SteelSeries ID and all your configurations will be available whenever you are.

“OUR CONTINUED PARTNERSHIP WITH MSI HAS ALLOWED PLAYERS AND FANS AT ESL TOURNAMENTS TO EXPERIENCE ESPORTS IN UNPRECEDENTED WAYS.”
- Paul Brewer, SVP Brand Partnerships, ESL.

Short summary description MSI Gaming GP75 10SEK-022XPL Leopard Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Black:
This short summary of the MSI Gaming GP75 10SEK-022XPL Leopard Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GP75 10SEK-022XPL Leopard, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description MSI Gaming GP75 10SEK-022XPL Leopard Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Black:
This is an auto-generated long summary of MSI Gaming GP75 10SEK-022XPL Leopard Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Black based on the first three specs of the first five spec groups.

MSI Gaming GP75 10SEK-022XPL Leopard. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10750H
Processor cores
6
Processor threads
12
Processor boost frequency
5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9BC4
CUDA
Yes
Audio
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
Various
Software
Operating system installed *
No
Processor special features
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
201837
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
51 Wh
Power
AC adapter power
230 W
Weight & dimensions
Width
398.5 mm
Depth
272 mm
Height
28 mm
Weight *
2.6 kg