MSI Vortex G65 6QD-038NL, 3,4 GHz, Intel® Core™ i7, i7-6700, 16 GB, 1,26 TB, Windows 10 Home
MSI Vortex G65 6QD-038NL. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i7, Processor: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2133 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system software: Windows 10 Home. Power supply: 450 W. Form factor: Desktop. Product type: PC. Product colour: Aluminium, Black