location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Crosshair 15 R6E B12UGZ-414TR Intel® Core™ i7 i7-12700H Laptop 39.6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Crosshair
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 R6E B12UGZ-414TR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CROSSHAIR 15 R6E B12UGZ-414TR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072928759
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
MSI CROSSHAIR 15 R6E B12UGZ-414TR user manual (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Crosshair 15 R6E B12UGZ-414TR Intel® Core™ i7 i7-12700H Laptop 39.6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home
  • - Intel Core i7-12700H (24MB Cache)
  • - 39.6 cm (15.6") Quad HD 2560 x 1440, NVIDIA GeForce RTX 3070 (8GB GDDR6)
  • - 32GB (3200MHz) DDR4-SDRAM & 1000GB SSD
Long product name MSI Crosshair 15 R6E B12UGZ-414TR Intel® Core™ i7 i7-12700H Laptop 39.6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow :
The long product name of MSI Crosshair 15 R6E B12UGZ-414TR Intel® Core™ i7 i7-12700H Laptop 39.6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-12700H (24MB Cache), 32GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Quad HD 2560 x 1440, Intel Iris Xe Graphics, NVIDIA GeForce RTX 3070 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home
More>>>
MSI Crosshair 15 R6E B12UGZ-414TR Intel® Core™ i7 i7-12700H Laptop 39.6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow:
The official description of MSI Crosshair 15 R6E B12UGZ-414TR Intel® Core™ i7 i7-12700H Laptop 39.6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unknown forces are invading! Earth is gradually falling into chaos and because you are impeccably skilled with shooting, you are the last hope for mankind! Become armed with the discreetly-developed advanced gaming weapon - Crosshair 15 Rainbow Six Extraction Edition. Get ready to aim, shoot, and retake your position!

MSI has teamed up with Ubisoft's «Tom Clancy's Rainbow Six Extraction», to release the all new limited Crosshair 15 Rainbow Six Extraction Edition! The design brings to life the game, in a sleek yet powerful gaming laptop full of Sci-fi atmosphere. Featuring exclusive REACT design elements from «Tom Clancy's Rainbow Six Extraction».

REINVENTING MULTI-CORE ARCHITECTURE
With the latest 12th Gen. Intel® Core™ i9 processor, the Crosshair 15 Rainbow Six Extraction Edition provides unprecedented boost in your multitasking projects and performance demanding games.

GEFORCE RTX 30 SERIES LAPTOPS
THE ULTIMATE PLAY
NVIDIA® GeForce RTX™ 30 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. They’re built with Ampere—NVIDIA’s 2nd gen RTX architecture—to give you the most realistic ray-traced graphics and cutting-edge AI features like NVIDIA DLSS. Plus, Max-Q Technologies unleash the power of AI to make thin, high-performance laptops that are faster and better than ever.

BOOST PERFORMANCE WITH AI
NVIDIA DLSS massively increases performance, without sacrificing quality, by using cutting-edge AI.

MORE IMMERSIVE EXPERIENCES
Ray Tracing enables the most realistic and immersive graphics, which runs fast thanks to 2nd gen RT Cores.

OPTIMIZED POWER AND PERFORMANCE
NVIDIA Max-Q is a suite of technologies powered by AI that optimize laptops to deliver high performance in thin form factors.

MSI EXCLUSIVE
SPECTRUM BACKLIGHT KEYBOARD
The broad color range illuminated Spectrum Backlight Keyboard is inspired by the futuristic colors found in Tom Clancy's Rainbow Six Extraction. It also comes with highlighted WASD keys for faster and more seamless movement in-game.

LIGHTNING FAST AND SMOOTH DISPLAY
Tailor-made and highly optimized for gamers. The display comes with a high refresh rate and smooth visuals, allowing you to experience the next level of gaming.

NEXT GEN COOLING FOR NEXT GEN GAMING
Crosshair 15 Rainbow Six Extraction Edition comes with a new Cooler Boost 5 design that equips with 2 fans and 6 pipes to ensure great performance under extreme gaming.

THE WAY MUSIC SHOULD BE
Immerse yourself in lossless music and enjoy the premium sound quality with Hi-Resolution Audio.

THE NEW STANDARD OF CONNECTION
The Wi-Fi 6 is 3x faster than Wi-Fi 5, designed to deliver the lightning fast gameplay, the best streaming, and the most immersive communication experience.

NEXT LEVEL AUDIO IMMERSION
Experience and listen to audio the way it was intended and share it with Nahimic in-game 3D surround & Sound Sharing via Bluetooth.

ACCELERATE SYSTEM COMPONENTS
PCIe Gen 4 is the latest technology offers extreme speed performance and deliver up to 7.88 GB/s bandwidth.

GET ALL THE BUFFS
The exclusive MSI Center helps you control and customize your MSI laptop the way you want.

PLAY MOBILE GAMES AS CONSOLE WITH CONTROLLER
Console Mode provides console-like experience to laptop with intuitive design for mainstream game (wireless) controllers.

Short summary description MSI Crosshair 15 R6E B12UGZ-414TR Intel® Core™ i7 i7-12700H Laptop 39.6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow:
This short summary of the MSI Crosshair 15 R6E B12UGZ-414TR Intel® Core™ i7 i7-12700H Laptop 39.6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Crosshair 15 R6E B12UGZ-414TR, Intel® Core™ i7, 39.6 cm (15.6"), 2560 x 1440 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description MSI Crosshair 15 R6E B12UGZ-414TR Intel® Core™ i7 i7-12700H Laptop 39.6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow:
This is an auto-generated long summary of MSI Crosshair 15 R6E B12UGZ-414TR Intel® Core™ i7 i7-12700H Laptop 39.6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow based on the first three specs of the first five spec groups.

MSI Crosshair 15 R6E B12UGZ-414TR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 39.6 cm (15.6"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 11 Home. Product colour: Black, Yellow

Design
Colour name
Multi-Color Gradient
Product type *
Laptop
Product colour *
Black, Yellow
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
2560 x 1440 pixels
Touchscreen *
No
HD type
Quad HD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12700H
Processor cores
14
Processor boost frequency
4.7 GHz
Processor cache
24 MB
Configurable TDP-down
35 W
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera
Yes
Camera
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system installed *
Windows 11 Home
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Number of battery cells
4
Battery capacity *
90 Wh
Power
AC adapter power
240 W
Weight & dimensions
Width
359 mm
Depth
259 mm
Height
26.9 mm
Weight *
2.47 kg