location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI CreatorPro Z16P B12UMST-071FR Intel® Core™ i7 i7-12700H Mobile workstation 40.6 cm (16") Touchscreen Quad HD+ 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CreatorPro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z16P B12UMST-071FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CREATORPRO Z16P B12UMST-071FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072947859
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
MSI CREATORPRO Z16P B12UMST-071FR user manual (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI CreatorPro Z16P B12UMST-071FR Intel® Core™ i7 i7-12700H Mobile workstation 40.6 cm (16") Touchscreen Quad HD+ 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro
  • - Intel Core i7-12700H (24MB Cache)
  • - 40.6 cm (16") Quad HD+ 2560 x 1600 Touch, NVIDIA RTX A5500 (16GB GDDR6)
  • - 64GB (4800MHz) DDR5-SDRAM & 2000GB SSD
Long product name MSI CreatorPro Z16P B12UMST-071FR Intel® Core™ i7 i7-12700H Mobile workstation 40.6 cm (16") Touchscreen Quad HD+ 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey :
The long product name of MSI CreatorPro Z16P B12UMST-071FR Intel® Core™ i7 i7-12700H Mobile workstation 40.6 cm (16") Touchscreen Quad HD+ 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-12700H (24MB Cache), 64GB DDR5-SDRAM, 2000GB SSD, 40.6 cm (16") Quad HD+ 2560 x 1600 Touch, Intel Iris Xe Graphics, NVIDIA RTX A5500 (16GB GDDR6), WLAN, Webcam, Windows 11 Pro
More>>>
MSI CreatorPro Z16P B12UMST-071FR Intel® Core™ i7 i7-12700H Mobile workstation 40.6 cm (16") Touchscreen Quad HD+ 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
The official description of MSI CreatorPro Z16P B12UMST-071FR Intel® Core™ i7 i7-12700H Mobile workstation 40.6 cm (16") Touchscreen Quad HD+ 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CreatorPro is the most powerful mobile workstation with leading-edge technology. With ISV Certification to ensure hardware and software stability with professional demands. Create for animators, architects, and programmers. Immerse yourself in creativity.

Performance Meet Experts
The CreatorPro easily supports your complex projects and multitasking workflow. Deliver the performance you need for architecture, AI, VR, CAE simulation, 3D renders and much more.

FAST-TRACK YOUR CREATIVITY
Whether you're an aspiring artist or an industry veteran looking to do your best work, NVIDIA GPUs make it happen—fast. Render quicker. Broadcast clearer. Edit videos better. From ray tracing and VR up to AI-powered 8K video editing, NVIDIA GPUs in Studio laptops and desktops boost workflows. And they’re backed by exclusive, free Studio Drivers that bring out the best in your creative apps.

True Pixel Display
Experience unparalleled contrast and vibrant visuals in any environments that are necessary for your creative workflow in designs, photos, videos and renders.

Enhance Your Creativity
The CreatorPro is compatible with MSI Pen. The 16:10 golden ratio display allows for extra workspace and fluidity. Let your imagination run wild with the touch screen display.

Vapor Chamber Cooler
The CreatorPro Z16P is designed with a dedicated vapor chamber cooler on the CPU and GPU, which can manage the thermal flow and maximize performance. The larger heat capacity reduces the noise and temperature, keeping performance stable while using high-demanding softwares.

Studio Made Pro
For on-the-go designers who needs long-lasting battery life, the CreatorPro allows you to reimagine how you design. The 90Whr battery extends your creativity whenever and wherever you are.

Connect to All
The Creator Pro provides a full range of high-performing connectivity with speed and versatility. The Matrix Display lets you expand your work environment up to 2 additional screens. Thunderbolt™ 4 supports up to 40Gps bandwidth with up to 4K resolution output.

Wi-Fi 6E
Exclusive 6GHz band delivers lightning speed while keeping the network smooth and stable even when crowded environment.

Auditory Euphoria
Enjoy the world-class sound system with Dynaudio and Hi-Res to bring the delights of incredible sounds in your workspace.

MSI Center Pro
MSI Center Pro takes optimization to the next level with easily adjustable system modes and resources for a wide range of scenarios and needs.

Military-Grade Durability
To ensure the best of the best, the product meets the MIL-STD-810G military standard for reliability and durability.

Certified by the Industry
MSI CreatorPro are ISV certified systems, officially recognized by major ISVs in engineering, 3D modeling, designing and more. They're guaranteed to offer an absolute professional experience with no comparison in applications from Adobe, Autodesk, Dassault and others.

Short summary description MSI CreatorPro Z16P B12UMST-071FR Intel® Core™ i7 i7-12700H Mobile workstation 40.6 cm (16") Touchscreen Quad HD+ 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the MSI CreatorPro Z16P B12UMST-071FR Intel® Core™ i7 i7-12700H Mobile workstation 40.6 cm (16") Touchscreen Quad HD+ 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

MSI CreatorPro Z16P B12UMST-071FR, Intel® Core™ i7, 40.6 cm (16"), 2560 x 1600 pixels, 64 GB, 2 TB, Windows 11 Pro

Long summary description MSI CreatorPro Z16P B12UMST-071FR Intel® Core™ i7 i7-12700H Mobile workstation 40.6 cm (16") Touchscreen Quad HD+ 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of MSI CreatorPro Z16P B12UMST-071FR Intel® Core™ i7 i7-12700H Mobile workstation 40.6 cm (16") Touchscreen Quad HD+ 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

MSI CreatorPro Z16P B12UMST-071FR. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40.6 cm (16"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
Yes
HD type
Quad HD+
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12700H
Processor cores
14
Processor boost frequency
4.7 GHz
Processor cache
24 MB
Configurable TDP-down
35 W
Memory
Internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A5500
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Number of built-in speakers
4
Speaker power
2 W
Camera
Front camera
Yes
Camera
Front camera HD type
Full HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system installed *
Windows 11 Pro
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Number of battery cells
4
Battery capacity *
90 Wh
Power
AC adapter power
240 W
Security
Fingerprint reader
Yes
Weight & dimensions
Width
359 mm
Depth
256 mm
Height
19 mm
Weight *
2.39 kg