location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Creator Z16P B12UGST-092UK Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen Quad HD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Creator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z16P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z16P B12UGST-092UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CREATOR Z16P B12UGST-092UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072963040
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
MSI CREATOR Z16P B12UGST-092UK user manual (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Creator Z16P B12UGST-092UK Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen Quad HD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro
  • - Intel Core i7-12700H (24MB Cache)
  • - 40.6 cm (16") Quad HD+ 2560 x 1600 Touch, NVIDIA GeForce RTX 3070 Ti (8GB GDDR6)
  • - 32GB (4800MHz) DDR5-SDRAM & 1000GB SSD
Long product name MSI Creator Z16P B12UGST-092UK Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen Quad HD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey :
The long product name of MSI Creator Z16P B12UGST-092UK Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen Quad HD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-12700H (24MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, 40.6 cm (16") Quad HD+ 2560 x 1600 Touch, Intel Iris Xe Graphics, NVIDIA GeForce RTX 3070 Ti (8GB GDDR6), WLAN, Webcam, Windows 11 Pro
More>>>
MSI Creator Z16P B12UGST-092UK Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen Quad HD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
The official description of MSI Creator Z16P B12UGST-092UK Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen Quad HD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tech meets Aesthetic
Formed by Beauty and Performance, introducing the new Creator Z16P. It comes in a gorgeous Lunar Gray and CNC unibody chassis with the latest 12th Gen. Intel® Core™ i9 processor performance. Up to the 16:10 golden ratio Display, pen support option and smartest vapor chamber cooling bring you to experience what it means when Technology meets Aesthetic.

Aesthetics in Design
Based on its people-centric design philosophy, the Creator Z16P combines rounded and fluid form with sleek edges, merging both postmodernism designs on its appearance of the product. Creator Z16P carries a tasteful and stylish CNC body with its unique color. In a variety of light, the Lunar gray color on Creator Z16P changes like the phase of the moon, giving its subtle yet gorgeous details.

Performance Made Brilliant
The Creator Z16P offers the latest 12th Gen. Intel® Core™ i9 processor to satisfy your cosmic creative needs and pro-level processing task. The Creator Z16P allows you to pursue the best from the best processor.

FAST-TRACK YOUR CREATIVITY
30 is the new and improved 20.
If you can imagine it, NVIDIA Studio Laptops powered by GeForce RTX 30 Series GPUs will help you bring it to life. With 2x the rendering performance and up to 2x the graphics memory of the 20 Series, editing up to 8K HDR RAW video and working with extra-large 3D models is snappier than ever. Up the ante with better performance on battery to work on the go, and enjoy the rich, pixel-accurate display that will catch every detail, now with 1440p options. Tap into AI-accelerated content creation across your favorite creative apps so you can take your workflows from zero to ultraspeed in record time.

Golden Ratio Display
Compatible with MSI Pen. The 16:10 Golden Ratio Display allows for extra workspace and fluidity for you to create more. Let your imagination run wild with the Creator Z16P.

Striking Visuals
Visualize your artistic works with the brilliant True Pixel display. Delivering vibrant images with QHD+ resolution, 100% DCI-P3(Typical) color gamut, factory-calibrated Delta-E < 2 out of the box accuracy, and True Color Technology. The Creator Z16P gives you accurate colors on your creations.

Vapor Chamber Cooler
With the exclusive Cooler Boost Technology, the brand-new Vapor Chamber Cooler design is a vital part of Creator Z16P. The larger heat capacity reduces the noise and temperature, keeping performance stable while using high-demanding software.

Breaking the Boundaries
The Creator Z16P provides a 90Whr long-lasting battery and fast-charge technology that adapts to the way you work better than ever. The craftsmanship of Creator Z16P defines humanistic aesthetics and science. Crafted ultra-slim 19mm metal chassis, the Creator Z16P enhances your productivity at any time and anywhere.

Connect to All Possibilities
Creator Z16P offers a full set of high-performance I/O ports. Thunderbolt™ 4 offers connectivity with state-of-the-art speed and versatility, supporting up to 40Gbps bandwidth with daisy chain capabilities. With SD Express high speed card reader, save more time when transferring your high-quality videos. Creator Z16P provides that extra flexibility to save and share your incredible ideas while staying mobile.

Wi-Fi 6E
Exclusive 6GHz band delivers lightning speed while keeping the network smooth and stable even when crowded environment.

MSI Center Pro
The MSI Center Pro takes optimization to the next level with AI Smart Auto, which easily adjustable system modes and resources for a wide range of scenarios and needs.

Auditory Euphoria
Feel the power of 4 x Stereo Speakers and experience a whole new level of audio with world-class Dynaudio and DTS sound system.

Military-Grade Durability
To pursue the best of the best, the product meets the MIL-STD-810G military standard for reliability and durability. MSI always strives for professionalism with world-leading technology.

Short summary description MSI Creator Z16P B12UGST-092UK Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen Quad HD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the MSI Creator Z16P B12UGST-092UK Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen Quad HD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Creator Z16P B12UGST-092UK, Intel® Core™ i7, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description MSI Creator Z16P B12UGST-092UK Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen Quad HD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of MSI Creator Z16P B12UGST-092UK Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen Quad HD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

MSI Creator Z16P B12UGST-092UK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40.6 cm (16"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
Yes
HD type
Quad HD+
Native aspect ratio
16:10
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
165 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12700H
Processor cores
14
Processor boost frequency
4.7 GHz
Processor cache
24 MB
Configurable TDP-down
35 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3070 Ti
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Number of built-in speakers
4
Speaker power
2 W
Camera
Front camera
Yes
Camera
Front camera HD type
Full HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
WLAN controller model
Killer Wi-Fi 6E 1675i
WLAN controller manufacturer
Killer
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
Intel SoC
Ambient light sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system installed *
Windows 11 Pro
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Number of battery cells
4
Battery capacity *
90 Wh
Power
AC adapter power
240 W
Security
Fingerprint reader
Yes
Weight & dimensions
Width
359 mm
Depth
256 mm
Height
19 mm
Weight *
2.39 kg
Country Distributor
United Kingdom 1 distributor(s)