MSI logo

MSI Axis 945GM Socket M (mPGA478MT) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66235
Info modified on:
19 Mar 2018, 17:27:21
Short summary description MSI Axis 945GM Socket M (mPGA478MT) Black:

MSI Axis 945GM, Socket M (mPGA478MT), 0.667 GHz, 4 GB, Black, 200 W, 170 mm

Long summary description MSI Axis 945GM Socket M (mPGA478MT) Black:

MSI Axis 945GM. Processor socket: Socket M (mPGA478MT), Supported processor frequency (max): 0.667 GHz. Maximum internal memory: 4 GB. Product colour: Black. Power supply: 200 W. Width: 170 mm, Height: 170 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.