MSI logo

MSI Wind Top AP1920 Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19656
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Wind Top AP1920 Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium White:

MSI Wind Top AP1920, 47 cm (18.5"), Intel Atom®, 2 GB, 320 GB, Windows 7 Home Premium, White

Long summary description MSI Wind Top AP1920 Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium White:

MSI Wind Top AP1920. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.