location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI AGILITY GD30 Pro Gaming Mousepad '450mm x 400mm, Pro Gamer Silk Surface, Iconic Dragon Design, Anti-slip and shock-absorbing rubber base, Reinforced stitched edges'

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AGILITY GD30 Pro Gaming Mousepad '450mm x 400mm, Pro Gamer Silk Surface, Iconic Dragon Design, Anti-slip and shock-absorbing rubber base, Reinforced stitched edges'
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AGILITY GD30 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072602345 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2022 11:49:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI AGILITY GD30 Pro Gaming Mousepad '450mm x 400mm, Pro Gamer Silk Surface, Iconic Dragon Design, Anti-slip and shock-absorbing rubber base, Reinforced stitched edges'
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silk Gaming Fabric surface
  • - Incredible smooth user experience
  • - Extra soft and comfortable touch
  • - Anti-slip natural rubber base
Long product name MSI AGILITY GD30 Pro Gaming Mousepad '450mm x 400mm, Pro Gamer Silk Surface, Iconic Dragon Design, Anti-slip and shock-absorbing rubber base, Reinforced stitched edges' :
The long product name of MSI AGILITY GD30 Pro Gaming Mousepad '450mm x 400mm, Pro Gamer Silk Surface, Iconic Dragon Design, Anti-slip and shock-absorbing rubber base, Reinforced stitched edges'. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rubber, Fabric, 450 x 400 x 3mm, 325g
More>>>
MSI AGILITY GD30 Pro Gaming Mousepad '450mm x 400mm, Pro Gamer Silk Surface, Iconic Dragon Design, Anti-slip and shock-absorbing rubber base, Reinforced stitched edges':
The official description of MSI AGILITY GD30 Pro Gaming Mousepad '450mm x 400mm, Pro Gamer Silk Surface, Iconic Dragon Design, Anti-slip and shock-absorbing rubber base, Reinforced stitched edges' as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRECISE CONTROL, SMOOTH MOVEMENT
The Silky Gaming Fabric not only allows flexible, accurate control to mice but also gives you an incredibly smooth user experience with low friction. Giving you the sensation of gliding effortlessly.

EXTRA COMFORT TO YOUR HAND
Special silky texture with 28 stitches per inch provides extra soft and comfortable touch to your hand, especially during long gaming sessions.

HIGH QUALITY AND EXQUISITE CRAFT
The stitched edges reinforce the outline of the mousepad, extending durability. They also prevent the edges from curling up.

STEADY BASE, NO SLIP
An anti-slip and shock-absorbing rubber base helps to stand ground in games and guarantees a longer lasting mat.

Short summary description MSI AGILITY GD30 Pro Gaming Mousepad '450mm x 400mm, Pro Gamer Silk Surface, Iconic Dragon Design, Anti-slip and shock-absorbing rubber base, Reinforced stitched edges':
This short summary of the MSI AGILITY GD30 Pro Gaming Mousepad '450mm x 400mm, Pro Gamer Silk Surface, Iconic Dragon Design, Anti-slip and shock-absorbing rubber base, Reinforced stitched edges' data-sheet is auto-generated and uses the product title and the first six key specs.

MSI AGILITY GD30 Pro Gaming Mousepad '450mm x 400mm, Pro Gamer Silk Surface, Iconic Dragon Design, Anti-slip and shock-absorbing rubber base, Reinforced stitched edges', Black, White, Image, Fabric, Rubber, Non-slip base, Gaming mouse pad

Long summary description MSI AGILITY GD30 Pro Gaming Mousepad '450mm x 400mm, Pro Gamer Silk Surface, Iconic Dragon Design, Anti-slip and shock-absorbing rubber base, Reinforced stitched edges':
This is an auto-generated long summary of MSI AGILITY GD30 Pro Gaming Mousepad '450mm x 400mm, Pro Gamer Silk Surface, Iconic Dragon Design, Anti-slip and shock-absorbing rubber base, Reinforced stitched edges' based on the first three specs of the first five spec groups.

MSI AGILITY GD30 Pro Gaming Mousepad '450mm x 400mm, Pro Gamer Silk Surface, Iconic Dragon Design, Anti-slip and shock-absorbing rubber base, Reinforced stitched edges'. Width: 400 mm, Depth: 450 mm. Product colour: Black, White, Surface coloration: Image, Material: Fabric, Rubber, Stitched edges, Non-slip base, Gaming mouse pad

Performance
Surface coloration *
Image
Material
Fabric, Rubber
Gaming mouse pad *
Yes
Wrist rest *
No
Non-slip base
Yes
LED backlight
No
USB port
No
Built-in wireless charger
No
Stitched edges
Yes
Product colour *
Black, White
Weight & dimensions
Width *
400 mm
Depth *
450 mm
Thickness
3 mm
Weight
325 g
Packaging data
Quantity per pack
1 pc(s)
Package weight
460 g
Package type
Box
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)