location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Aegis ZS 5DS-298US AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Pro Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aegis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZS 5DS-298US
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AEGIS ZS 5DS-298US show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0824142288252 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Aegis ZS 5DS-298US AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Pro Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro
  • - AMD Ryzen 7 5800X (32MB Cache, 3.8GHz)
  • - AMD Radeon RX 6700 XT (12GB GDDR6)
  • - 32GB DDR4-SDRAM (2 x 16) & 1000GB SSD
Long product name MSI Aegis ZS 5DS-298US AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Pro Desktop PC Black :
The long product name of MSI Aegis ZS 5DS-298US AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Pro Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 5800X (32MB Cache, 3.8GHz), 32GB DDR4-SDRAM, 1000GB SSD, AMD Radeon RX 6700 XT (12GB GDDR6), LAN, WLAN, Windows 11 Pro
More>>>
MSI Aegis ZS 5DS-298US AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Pro Desktop PC Black:
The official description of MSI Aegis ZS 5DS-298US AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Pro Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WINDOWS 11 BRINGS YOU CLOSER TO WHAT YOU LOVE
Family, friends, obsessions, music, creations—Windows 11 is the one place for it all. With a fresh new feel and tools that make it easier to be efficient, it has what you need for whatever’s next.

WIELD THE POWER
Level up both your work and play with the multi-faceted Aegis ZS. Featuring the latest AMD Ryzen processors, the Aegis ZS is ready to tackle any task thrown its way. Pick your weapon of choice with configurations that include AMD Radeon RX Series or NVIDIA GeForce RTX 30 Series Graphics Cards for an exceptional gaming experience.

CALL THE SHOTS
AMD Ryzen 5000 Series push the envelope even further in the PC industry with award-winning performance for gamers and artists. With advanced 7nm processor manufacturing, AMD Ryzen "Zen 3" architecture pushes gaming and content creation performance to a new level.

AMD Ryzen 5000 Series processors come with a full suite of technologies designed to elevate your PC's processing power including Precision Boost 2, Precision Boost Overdrive4, and PCIe 4.0

RTX. IT'S ON.
NVIDIA GEFORCE RTX™ 30 SERIES GRAPHICS

The GeForce RTX 30 series delivers ultra performance that gamers crave, powered by Ampere—NVIDIA's 2nd gen RTX architecture. The GeForce RTX 30 series is built with enhanced RT Cores and Tensor Cores, new streaming multiprocessors, and superfast G6X memory for an amazing gaming experience. RTX graphics bring together real-time ray tracing, artificial intelligence, and programmable shading.

ESPORTS READY GAMING DESKTOP
At the core of the system are durable high-performance MSI components designed for gaming. High-performance engineering design culminate to bring forth a system capable of sustaining intense gaming sessions for extended periods of time. MSI always strives to deliver gamers super reliable, long-lasting, high-performance desktops.

MSI B550 MOTHERBOARD
At the foundation of the system is a durable high-performance MSI B550 motherboard made for gaming. High-performance MSI motherboard engineering has resulted in a design capable of sustaining intense loads for extended periods of time to keep you gaming longer without issue.

FAST AND FUTURE-READY STORAGE
The MSI B550 motherboard supports all the latest storage standards, which allows users to connect any ultra-fast storage device. Higher efficiency makes your work easier.

DRAGON LIQUID COOLING
With MSI's exclusive 120mm Dragon CPU liquid cooler, Aegis ZS allows for maximum amount of heat dissipation and handles the most hardware intensive games without breaking a sweat. Enjoying AAA games is definitely a breeze for Aegis ZS users.

A PERSONAL TOUCH
With the built in RGB lighting, animate and take your gaming experience to the next level by simply pressing the MSI LED button.

PRO-LEVEL GAMING PERIPHERALS
Supplement your gaming experience with the perfect storm of MSI gaming peripherals. Aegis ZS desktops will get you up and running with a pro-level gaming environment.

Short summary description MSI Aegis ZS 5DS-298US AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Pro Desktop PC Black:
This short summary of the MSI Aegis ZS 5DS-298US AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Pro Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Aegis ZS 5DS-298US, 3.8 GHz, AMD Ryzen™ 7, 5800X, 32 GB, 1 TB, Windows 11 Pro

Long summary description MSI Aegis ZS 5DS-298US AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Pro Desktop PC Black:
This is an auto-generated long summary of MSI Aegis ZS 5DS-298US AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Pro Desktop PC Black based on the first three specs of the first five spec groups.

MSI Aegis ZS 5DS-298US. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5800X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: AMD Radeon RX 6700 XT. Wi-Fi. Operating system installed: Windows 11 Pro. Power supply: 650 W. Chassis type: Desktop. Product type: PC. Weight: 13.6 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor generation
AMD Ryzen 7 5th Gen
Processor model *
5800X
Processor cores
8
Processor threads
12
Processor boost frequency
4.7 GHz
Processor frequency *
3.8 GHz
Processor cache
32 MB
Processor cache type
L2 & L3
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
M.2, NVMe
NVMe
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
AMD
On-board graphics card *
No
Discrete graphics card model *
AMD Radeon RX 6700 XT
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
LAN controller
Realtek 8111HN
Wi-Fi *
Yes
Network
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Realtek
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
3
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Desktop
Product colour *
Black
Performance
Motherboard chipset
AMD B550
Audio chip
Realtek ALC892 / Realtek ALC897
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Power
Power supply *
650 W
Weight & dimensions
Width *
214.9 mm
Depth *
430 mm
Height *
450.1 mm
Weight *
13.6 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes