This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Workstation WT72 6QK-619UK Mobile workstation 43.9 cm (17.3") Full HD Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® Quadro® M3000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Workstation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
WT72
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT72 6QK-619UK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-178212-619
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 23:25:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Workstation WT72 6QK-619UK Mobile workstation 43.9 cm (17.3") Full HD Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® Quadro® M3000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of MSI Workstation WT72 6QK-619UK Mobile workstation 43.9 cm (17.3") Full HD Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® Quadro® M3000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Intel Core i7-6700HQ (6M Cache, 2.60 GHz), 17.3" Full HD (1920x1080) LED, 16GB DDR4, 256GB SSD + 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 530 + NVIDIA Quadro M3000M 4GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, FHD WebCam, Windows 10 Pro 64-bit
More>>>
MSI Workstation WT72 6QK-619UK Mobile workstation 43.9 cm (17.3") Full HD Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® Quadro® M3000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of MSI Workstation WT72 6QK-619UK Mobile workstation 43.9 cm (17.3") Full HD Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® Quadro® M3000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

LATEST 6TH GENERATION INTEL CORE I7 PROCESSORS AND XEON PROCESSORS

The new 6th generation Intel processors consume less power but deliver much improved performance than previous generation processors. A 20% performance increase in average can be discovered on the new Intel Core i7 CPU.

MSI mobile workstations powered by the latest 6th generation Intel Core i7 CPU and the new Xeon E3-1505M processor display unmatched performance capabilities.

UNMATCHED PERFORMANCE

Powered by the NVIDIA Quadro M-series, provides an unmatched graphics power and performance to get the job done faster than ever.

MADE TO MULTI-TASK

MSI’s exclusive Matrix Display technology supports up to 3 external monitors to go from a portable notebook into the ultimate multi-tasking workstation. Output you work to a 4K display for the best viewing experience and stunning details.

CRAZY FAST NVMe PCI-E Gen3 X4 SSD

Get the most advanced storage technology before everyone else with the latest PCI-E Gen 3.0 x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's

ISV Certified Mobile Workstation

MSI workstations are ISV Certified. Officially recognized by major ISVs such as AutoDesk, Dassault Systems, PTC, Adobe, and more, this certification ensures your most critical applications will run reliably on the MSI Mobile Workstation, providing optimal performance and high quality user experience.

SuperRAID 4 – Capacity and Speed in a Matter of Seconds

MSI SuperRAID4 technology is the market’s most advanced and fastest storage solution. Consisting of two NVMe PCI-E Gen.3x4 SSDs in RAID0 setup, this storage solution takes all the bandwidth as well as scalability advantages that are there to fully unleash the potential of SSDs. At a read speed of over 3300MB/s, SuperRAID4 can save a professional’s day when frequent access to large-size data sets is essential. (Optional)

DDR4-2133 - New Memory Benchmark

Get the best possible performance out of your notebook with support of the advanced DDR4-2133 memory, achieving over 2.9GB/s in reading speed and 3.5GB/s in writing. With over 30% faster performance than previous generations DDR3-1600, DDR4-2133 is the new laptop standard to take your improved working efficiency to the next level.

Super Port With Thunderbolt ™ 3

Transfer massive files faster than ever with up to 40Gbps transfer speed. Get more pixel power with dual 4K displays and extend your field of view with daisy chain capabilities. Even charge your mobile phone, tablet and any device faster on-the-go or at home (support up to 3A current).

Connect 4K

60Hz display with single Super Port. Enjoy your game with double the sensation.

True Color Technology

MSI True Color Technology guarantees that each panel in a MSI notebook comes with the finest precision in color. After examination and an extensive factory calibration process by the MSI True Color Technology, the panel quality will be more accurate, close to 100% sRGB. Hence, each color is delivered with the highest standard precision in detail, guaranteeing excellent color fidelity for many applications.

MSI has partnered with Portrait Displays, Inc. in developing a level of accuracy for display technology that sets a new standard. Trusting that the displays colors naturally represent the content is MSI’s goal.

TRUE COLOR PROFILE

Vision and sound are the most important two factors. Work or play, you can easily switch to the mode that best suits your eyes. The profile sharing feature permits you to share your True Color settings to other users anywhere.

Short summary description MSI Workstation WT72 6QK-619UK Mobile workstation 43.9 cm (17.3") Full HD Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® Quadro® M3000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the MSI Workstation WT72 6QK-619UK Mobile workstation 43.9 cm (17.3") Full HD Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® Quadro® M3000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Workstation WT72 6QK-619UK, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1256 GB

Long summary description MSI Workstation WT72 6QK-619UK Mobile workstation 43.9 cm (17.3") Full HD Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® Quadro® M3000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of MSI Workstation WT72 6QK-619UK Mobile workstation 43.9 cm (17.3") Full HD Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® Quadro® M3000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

MSI Workstation WT72 6QK-619UK. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1256 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor frequency *
2.6 GHz
Processor boost frequency
3.5 GHz
Processor family *
Intel® Core™ i7
Processor cores
4
Processor threads
8
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
FSB Parity
No
Stepping
R0
Motherboard chipset
Intel CM236
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1256 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1000 GB
SSD capacity
256 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD,SDHC,SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M3000M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards installed
1
Graphics card Open GL support
Yes
Audio
Audio system
Nahimic Audio Enhancer
Speakers manufacturer
Dynaudio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Network
Bluetooth
Yes
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
9
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
428 mm
Depth
294 mm
Height (front)
4 cm
Height (rear)
4.8 cm
Weight *
3.78 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-11-01 05:36:45
Uk has collected 1 expert review for MSI Workstation WT72 6QK-619UK Mobile workstation 43.9 cm (17.3") Full HD Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® Quadro® M3000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techradar.com
Updated:
2016-11-01 05:36:45
Virtual reality is coming of age with hardware like the HTC Vive and Oculus Rift providing ideal devices for creative minds and gamers alike.It doesn't come as a surprise therefore that at least one top-tier laptop vendor saw an opportunity to repackage i...
Good Powerful performance, Quadro M5500 GPU, Plenty of ports and connectivity options, Impressive display...
Bad A hefty device, Expensive, Poor warranty for a workstation, This laptop's gaming roots are noticeable...
Bottom line This is a compelling VR-ready performer thanks to the powerful Quadro M5500 GPU, and there's plenty to like, but it doesn't come cheap, and the relatively flimsy warranty is a worry...
0%
techradar.com/au/
Updated:
2016-11-01 05:36:45
Virtual reality is coming of age with hardware like the HTC Vive and Oculus Rift providing ideal devices for creative minds and gamers alike.It doesn't come as a surprise therefore that at least one top-tier laptop vendor saw an opportunity to repackage...
Good Powerful performance, Quadro M5500 GPU, Plenty of ports and connectivity options, Impressive display...
Bad A hefty device, Expensive, Poor warranty for a workstation, This laptop's gaming roots are noticeable...
Bottom line This is a compelling VR-ready performer thanks to the powerful Quadro M5500 GPU, and there's plenty to like, but it doesn't come cheap, and the relatively flimsy warranty is a worry...
0%
devontechsupport.com
Updated:
2017-05-13 10:56:51
Virtual reality is coming of age with hardware like the HTC Vive and Oculus Rift providing ideal devices for creative minds and gamers alike.It doesn't come as a surprise therefore that at least one top-tier laptop vendor saw an opportunity to repackage i...
Bottom line This is a massive workstation (although a lightweight affair compared to yesteryear's desktop replacement models) with an equally massive price tag. We're disappointed by the warranty which, standing at only 24 months, is far too short for a laptop costin...
0%
Laptopmag.com
Updated:
2016-11-01 05:36:45
Sure, your workstation can run CAD programs, but can it create and test VR applications? MSI continues to break boundaries, launching the WT72 6QN, the first workstation capable of supporting the resource-taxing Oculus Rift and HTC Vive headsets. When you...
Good Bright, accurate 4K display, Great graphics and overall performance, Comfortable keyboard, VRready...
Bad Expensive, Sluggish SSD, Belowaverage battery life, Heavy...
Bottom line The first mobile workstation with VR support, the MSI WT72 6QN offers powerful performance and a stunning 4K display...
70%
notebookcheck.net
Updated:
2016-11-01 05:36:45
Behemoth for Professionals. MSI's WT72 now sports updated hardware in the form of a Skylake Xeon processor and a more powerful Nvidia Quadro GPU. The other specs remain largely the same and the workstation thus remains a solid choice for CAD work and 3D m...
Good very good overall and CAD/3D performance, outstanding temperature management, USB TypeC (Thunderbolt 3), easy to maintain with lots of slots and interfaces, decent IPS display...
Bad rather expensive, large and heavy, GPU switching requires a reboot, performance heavily throttled on battery, color space coverage could be better, based on gaming platform...
Bottom line MSI's updated WT72 workstation is once again a solid choice in this segment - although the top-of-the-line configuration seems almost prohibitively expensive for a modified gaming notebook...
88%
cadalyst.com
Updated:
2016-11-01 05:36:45
System FeaturesTwo factors make the WT72 a strong choice as a mobile display unit: its excellent display and the combination of a very fast solid-state drive (SSD) and sizable 1-TB hard drive. The large 17.3" screen is bright and features a very wide view...
Good Bright, wide-angle display, fast SSD primary drive, generous 1-TB HHD, impressive battery life...
Bad GPU subsystem slows graphics performance, limited warranty...
40%
notebookcheck.net
Updated:
2016-11-01 05:36:45
Crackerjack. MSI's GT70 workstation managed seventh place in our workstation ranking. Now we have the successor, MSI's WT72, with a new casing, better screen and optimized performance in the test. We examined just how well the powerhouse scores in total i...
Good Processor performance, Graphics performance, System performance, Permanent load prowess, Temperature development, Screen, Interfaces including USB 3.1, Keyboard, Component accessibility, Price...
Bad Noise development, Battery life, Lack of business interfaces, Weight, True Color software / color accuracy, Inconvenient graphics switching...
Bottom line In Review MSI WT72. Review sample courtesy of MSI GermanyMSI provides a good alternative to the established competition with its W72 workstation. The high and load-stable performance of the 17-inch workstation is particularly compelling. The diversity of...
87%