MSI Gaming GS70 2PC(Stealth)-486RU, Intel® Core™ i5, 2.9 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB
MSI Gaming GS70 2PC(Stealth)-486RU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4210H, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black