location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GS66 10SGS-010FR Stealth Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS66 10SGS-010FR Stealth
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-16V112-010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072699673
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
MSI 9S7-16V112-010 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Gaming GS66 10SGS-010FR Stealth Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-10750H (12MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA GeForce RTX 2080 SUPER (8GB GDDR6)
  • - 32GB DDR4-SDRAM & 2000GB SSD
Long product name MSI Gaming GS66 10SGS-010FR Stealth Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black :
The long product name of MSI Gaming GS66 10SGS-010FR Stealth Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-10750H (12MB Cache, 2.6GHz), 32GB DDR4-SDRAM, 2000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics, NVIDIA GeForce RTX 2080 SUPER (8GB GDDR6), LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
MSI Gaming GS66 10SGS-010FR Stealth Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
The official description of MSI Gaming GS66 10SGS-010FR Stealth Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GS66 Stealth is a robust portable laptop packed with up to 10th Gen. Intel® Core™ i9 processor and the NVIDIA® GeForce RTX 2080 SUPER™ graphics. To unleash its full potential, the new exclusive Cooler Boost Trinity+ with 0.1 mm thin blades to maximize airflow. The 99.9Whr large battery and blazing-fast 300Hz refresh rate display ensures unstoppable productivity and fluid gameplay.

Sharper In Core Black
The matte black and low-profile design of the all-new GS66 Stealth keeps true to the Stealth moniker, allowing you to blend in within any situation. The reinforced black metal chassis makes it more rigid perfect for daily use. The GS66 Stealth is not only a powerful portable gaming laptop but it’s an essential tool that delivers an understated confidence within the gaming and professional world.

Reveal the True Computing
Power of 10th Gen Intel® Core i9 Processor
MSI equips the latest 10th Gen Intel® Core i9 Processor to cut through multitasking works and heavy games. Higher single core frequency provides up to 5.3 Ghz, enjoying the best gaming experience. The new generation brings unprecedented performance, now it’s time to reveal your true gaming power.

Nvidia GeForce® RTX SUPER™ Series Graphics
Get Super Powers. RTX. It’s ON.
The new GeForce® RTX SUPER™ Series has more cores and higher clocks for SUPER fast performance compared to previous-gen GPUs. See your games come to life with SUPER-fast ray tracing; delivers physically accurate shadows, reflections, and lighting. Tap into Tensor Cores for SUPER-powerful AI-processing. Advanced memory, performance boosts, and processing technologies make these GPUs the perfect weapon for hardcore gamers. Get your SUPER powers.

Real-time Ray Tracing In Games
Ray tracing is the holy grail of gaming graphics, simulating the physical behavior of light to bring real-time, cinematic-quality rendering to even the most visually intense games like never before.

Powerful AI-Enhanced Graphic
Deep Learning Super Sampling (DLSS) is new RTX technology that uses the power of deep learning and AI to train the GPU to render crisp images, while running up to 2x faster than previous generation GPUs using conventional anti-aliasing techniques.

Armed with Power that Lasts
Packed to the legal flight limit, the 99.9Whr large battery capacity provides longer runtime.

EXPERIENCE THE SUPERIOR SOUND WITH DUO WAVE SPEAKER
Feel the power of sound and experience a whole new level of audio excellence with MSI’s newly front-firing Duo Wave Speaker in world-class Dynaudio sound system. The passive radiator technology generates a sonorous bass and clean, crisp sound. The front-firing design provides a punchier and more accurate sound, enjoy the ultimate auditory sensation.

Stay Cool, Stay Powerful
MSI’s exclusive Cooler Boost Technology ensures optimal thermal dissipation. With the world’s thinnest 0.1 mm sharp-edged fan blade design, the new Cooler Boost Trinity+ enhances the fan airflow and provides the best gaming experience.

Tailor Your Keyboard
Per-key RGB Gaming Keyboard By Steelseries
Customize each key to your liking and receive real-time in-game status through keyboard lighting, or even watch the lights dance to your favorite tune!

Blaze through the Game
Speed up with the blazingly fast 300Hz refresh rate display, 5 times faster than conventional laptops. Experience fluid gaming visuals so you can react more quickly while gaming.

Matrix Display
Multi-task with up to 3 Monitors
Expand your vision across multiple display with HDMI and Thunderbolt 3 and enjoy up to 8K resolution output for some extra productivity and fun.

Different Aspects, Same Perfection
MSI exclusive True Color Technology provides different modes to best fit your various usages.

Expandability & Flexibility
Expandable SSD and memory slots are available for future upgrade.

More Power, More Flexibility
Thunderbolt 3 is the latest interface to support up to 40Gbps bandwidth with daisy chain capabilities. Its power delivery function could quickly charge your mobile device 3 times faster, or receive up to 100 Watts power-in to and extend laptop productivity for more mobility.

THE WAY MUSIC SHOULD BE
Immerse yourself in lossless music and enjoy the premium sound quality with Hi-Resolution Audio. Experience and listen to audio the way it was intended.

ALL NEW NAHIMIC 3 NEXT LEVEL AUDIO IMMERSION
Enhance in-game 3D surround sound and make finite control over your music, movies, and conference calls.

FREE BUFF TO YOUR RIG
MSI's exclusive Dragon Center software helps you control and customize your MSI laptop the way you want. Monitor, adjust and optimize easily through one unified system.

Secure Login with Face Unlock
Login faster with the help of Windows Hello and infrared camera.Unlock your laptop with just a glance even in complete darkness.

MSI APP PLAYER
Developed under an exclusive partnership with BlueStacks, the MSI APP Player brings seamless gaming experience between mobile games and PC platform, and leverages customized features as specific keyboard lighting and better graphics with multi-task works.

STEELSERIES ENGINE 3 (SSE3)
Transform your keyboard into a command center by combining multiple keys into one key command, and sync across all SteelSeries gears.

STEELSERIES CLOUDSYNC
Users now have the ability to backup, share, and sync your configuration profiles through the SteelSeries CloudSync across all your platforms. Simply log in with your SteelSeries ID and all your configurations will be available whenever you are.

ONE APPLICATION
The SteelSeries Engine 3 was created as a unified software suite for SteelSeries hardware catalog going forward. Currently it works with the device of keyboard, headset, and mouse.

INTERDEVICE COMMUNICATION
Thanks to the unified software we have opened up new lines of communication between devices. Your devices will fluidly work together, for instance clicking the zoom/scope button on your mouse could activate an equalizer for your headset that focuses on the highs for better listening to footsteps

SENSE GAME STATS DIRECTLY THROUGH KEYBOARD
Users now have the ability to backup, share, and sync your configuration profiles through the SteelSeries CloudSync across all your platforms. Simply log in with your SteelSeries ID and all your configurations will be available whenever you are.

ELIMINATE WI-FI DEAD-ZONES WITH KILLER XTEND
Automatically extends your network range and prioritize critical traffics above the rest.

KILLER DOUBLESHOT PRO – PROTECTING YOUR PING
Stop losing games to lag with Killer DoubleShot Pro. Protect and prioritize networking traffic while preventing lag spikes to always game at your best. Gamers can easily manage bandwidth for each application with the user-friendly Killer Control Center.

REDEFINE WIRELESS GAMING
The latest Wi-Fi 6 features 802.11ax standards, designed to deliver the fastest gameplay, the best streaming, and the most immersive communication experiences.

Short summary description MSI Gaming GS66 10SGS-010FR Stealth Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This short summary of the MSI Gaming GS66 10SGS-010FR Stealth Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GS66 10SGS-010FR Stealth, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 2 TB

Long summary description MSI Gaming GS66 10SGS-010FR Stealth Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This is an auto-generated long summary of MSI Gaming GS66 10SGS-010FR Stealth Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black based on the first three specs of the first five spec groups.

MSI Gaming GS66 10SGS-010FR Stealth. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10750H
Processor cores
6
Processor threads
12
Processor boost frequency
5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Total SSDs capacity
2 TB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 2080 SUPER
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9BC4
NVIDIA Max-Q
Yes
CUDA
Yes
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Thunderbolt version
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit colour
Various
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
201837
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
99.9 Wh
Power
AC adapter power
230 W
Weight & dimensions
Width
358.3 mm
Depth
248 mm
Height (front)
1.83 cm
Height (rear)
1.98 cm
Weight *
2.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-08-18 12:12:42
Uk has collected 52 expert reviews for MSI Gaming GS66 10SGS-010FR Stealth Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Digitaltrends.com
Updated:
2020-08-18 12:12:42
The Razer Blade has always had one serious competitor. It's not Alienware, Predator, or even ROG. Those brands all make great gaming laptops in their own right, but none that seek to do exactly what the Blade does.Razer's most direct rival is from a small...
Good Great gaming performance, Ultrafast 300Hz refresh rate, Good keyboard and touchpad, Comfortable surface temperatures...
Bad Screen is a bit dim, Questionable build quality...
Bottom line Yes. If the Razer Blade is a bit too expensive, and if you still want a sleek gaming laptop, the MSI GS66 Stealth is a good option.Editors' RecommendationsRazer Blade 15 (2020) review: 300Hz for the win Acer Predator Triton 500 review: The value king The...
70%
Digitaltrends.com
Updated:
2020-08-18 12:12:42
The Razer Blade has always had one serious competitor. It's not Alienware, Predator, or even ROG. Those brands all make great gaming laptops in their own right, but none that seek to do exactly what the Blade does.Razer's most direct rival is from a small...
Good Great gaming performance, Ultrafast 300Hz refresh rate, Good keyboard and touchpad, Comfortable surface temperatures...
Bad Screen is a bit dim, Questionable build quality...
Bottom line Yes. If the Razer Blade is a bit too expensive, and if you still want a sleek gaming laptop, the MSI GS66 Stealth is a good option.Editors' RecommendationsRazer Blade 15 (2020) review: 300Hz for the win Acer Predator Triton 500 review: The value king The...
70%
lowyat.net
Updated:
2020-08-18 12:12:42
Post updated July 14th, 2020 at 09:23 pmGaming laptops are practically a dime a dozen these days, but not every brand can pull off making thin and light versions of these machines. For MSI, it's would not be wrong to say that making thin and light gamin...
Bottom line I've said this before: much like its predecessors, the MSI GS66 Stealth is a gaming notebook that's in a class of its own. MSI has clearly done a bang-up job in keeping its aesthetics simple, yet still elegant enough and pleasing to the eye. Sadly, it's a...
0%
itwire.com
Updated:
2020-08-18 12:12:42
REVIEW PROMOTION In recent years, digital designers latched onto gaming laptops because they offered the best combination of power and portability.More recently, the industry has shifted the other way: the portable, high-performance units are now targeted...
0%
ultrabookreview.com
Updated:
2020-08-18 12:12:42
I finally got to spend time with the 2020 MSI GS66 Stealth performance ultraportable, and I've gathered my thoughts on this product down below, with the solid traits and its quirks.You probably know plenty about it by now, but having reviewed it later tha...
Good simple black looks, sturdier made, but still not perfect, fast and quiet keyboard, good trackpad, excellent 240 Hz IPS screen, just slightly dim, performs OK in combined and CPUheavy tasks, especially once tweaked, but not the fastest model in its class...
Bad cheap plastic front lip, sharp edge and corners, and a few other quirks, high CPU and externalcase temperatures in demanding loads and games, Cooler Boost helps, but hardly an option at 52dB noise levels, tinny sound...
Bottom line For the most part, the MSI GS66 Stealth is a good laptop that should meet the design, ergonomics, performance, and battery life expectations of its potential buyers, but it's also affected by small imperfections and quirks. Many of those concern the syste...
85%
goodgearguide.com.au
Updated:
2020-08-18 12:12:42
The MSI GS66 Stealth is the latests GS-series laptop from the company, and it continues the tradition of pushing the envelope on thin-and-light gaming machines.With the GS66 Stealth, MSI redesigns the trend-setting GS65 Stealth to be, well, a bit stealthi...
0%
pcworld.co.nz
Updated:
2020-08-18 12:12:42
The MSI GS66 Stealth is the latests GS-series laptop from the company, and it continues the tradition of pushing the envelope on thin-and-light gaming machines.With the GS66 Stealth, MSI redesigns the trend-setting GS65 Stealth to be, well, a bit stealthi...
Bottom line If you glance back at the charts above, the MSI GS66 Stealth posts solid performance overall, especially considering its weight and size. The problem is when you consider the pedigree of the components inside—Core i9 and RTX 2080 Super—as well as the pric...
0%
hardwarecanucks.com
Updated:
2020-08-18 12:12:42
This is the MSI GS66 Stealth, one of the most requested reviews that we received alongside the Dell G15 Special Edition, which is also in the works so definitely stay tuned for that. Now you might be wondering why it take so long for us to publish this re...
0%
trustedreviews.com
Updated:
2020-08-18 12:12:42
Hands-on: Razer Blade Stealth 2020 review The design of the GS66 Stealth is the prime talking point for the new gaming laptop, offering a mixed bag of good looks and impractical hindrances. Starting off with the good, t his version of the MSI Stealth come...
Good Sleek all-black design, Stunning high refresh rate display, Strong gaming performance, Surprisingly long productivity battery life...
Bad A smudge magnet, Annoying plastic-y accents, No G-Sync...
Bottom line The MSI GS66 Stealth is a good upgrade from the GS65 Stealth, offering a welcome redesign and top-notch specs. Some pesky flaws mean the GS66 Stealth might fall short at a price point that is more fiercely competitive than ever.ProsSleek all-black designS...
70%
au.pcmag.com
Updated:
2020-08-18 12:12:42
The MSI GS65 Stealth was one of our favorite gaming laptops last year, a stylish thin-and-light premium machine at a fair price. The new GS66 Stealth (starts at $1,499; $2,699 as tested) is a sturdier build with more power, but it loses some of the sleek...
Good Sturdy but portable metal build, 10th-Gen “Comet Lake-H” CPU and RTX 2080 Super (Max-Q) GPU lead to very high frame rates, Blistering 300Hz display, Plenty of ports, including Ethernet and Thunderbolt 3...
Bad Outperformed by a competing RTX 2070 Super (Max-Q) rig, Redesigned look and shape doesn't stand out from the pack, 512GB of storage is small for gaming, especially at this price...
Bottom line The MSI GS66 Stealth is a well-built and potent high-end gaming laptop, but it has a few shortcomings (especially considering the price of our review configuration) and loses some of the identity of its predecessor...
70%
tomshardware.co.uk
Updated:
2020-08-18 12:12:42
As of late, gaming laptop makers have been on a bit of a white whale quest in their efforts to deliver the best gaming laptop. The idea? Make something powerful enough to compete with flagship rigs, but slim enough to look like it's not a beefy gaming ma...
Good Attractive, sleek design, Strong gaming performance, 99.9 WHr battery...
Bad Runs hot, Middling productivity performance, Very loud fans, Odd function key placement...
Bottom line The MSI GS66 Stealth has the looks of a flagship with strong gaming performance, but it runs hot and loud with so-so productivity power...
60%
windowscentral.com
Updated:
2020-08-18 12:12:42
Source: Daniel Thorp-Lancaster / Windows CentralMSI has made quite a name for itself in the gaming PC space, with everything from motherboards to graphics cards and laptops. The latest powerhouse from MSI is the GS66 Stealth, a laptop that certainly de...
Good Great build, Sleek, modern black design, Turns out great performance, Vibrant, lightningfast 300Hz display...
Bad Expensive, Battery life is just okay...
Bottom line Source: Daniel Thorp-Lancaster / Windows CentralWith gaming laptops gradually getting slimmer and more stylish, there are a lot of options out there nowadays. The MSI GS66 Stealth certainly turns in a high performance that makes it worth the money, but it...
80%
theverge.com
Updated:
2020-08-18 12:12:42
F or For years, Razer has set the standard for making gaming laptops that are compact, slim, and feel great to use. MSI wants to end that streak, and its new GS66 Stealth is actually a viable alternative, at least in terms of performance. It still has a l...
Good Improved design, Efficient cooling, Powerful, Big trackpad...
Bad Keyboard layout needs work, The aluminum chassis flexes on the bottom, Lots of bloatware, Missing an SD card slot...
75%
pcworld.com_techhive.com
Updated:
2020-08-18 12:12:42
The MSI GS66 Stealth is the latests GS-series laptop from the company, and it continues the tradition of pushing the envelope on thin-and-light gaming machines.With the GS66 Stealth, MSI redesigns the trend-setting GS65 Stealth to be, well, a bit stealthi...
Good Thin and light for a gaming laptop, 300Hz panel obliterates blurring in games and apps, Fast when in Extreme mode...
Bad Quick to trigger fans in Extreme mode, Audio quality is mediocre, Core i9 and RTX 2080 Super configuration struggles in the thermally-confined chassis...
Bottom line The MSI GS66 Stealth is an impressively thin and light gaming laptop with solid performance, but our high-end configuration probably strained the thermal limits of the design. A dialed-down configuration will probably deliver better bang for buck...
80%
Laptopmag.com
Updated:
2020-08-18 12:12:42
When I first started reviewing thin-and-light gaming laptops, it was a game of compromises. Do you get performance at the expense of battery life or vice versa? Those days are officially over with the MSI GS66 Stealth. Priced at $2,699, the Stealth is a...
Good Lightweight, gorgeous chassis, Powerful graphics and overall performance, Great battery life for a gaming laptop, Agile SSD...
Bad Weak audio, A bit pricey...
Bottom line The MSI GS66 Stealth gives you serious overall and gaming performance with over 6 hours of battery life in a lightweight, ultra-thin chassis...
0%
notebookcheck.net
Updated:
2020-08-18 12:12:42
Redefining the GS series. It's been a long time since we've seen a completely redesigned GS laptop from MSI. The GS66 is a leap forward for the series in terms of visual style and build quality while the new processors are just okay upgrades at best. Top...
Good silky-smooth 240 Hz and 300 Hz panels come standard, long battery life especially for a gaming laptop, fast black-white gray-gray response times, stronger chassis than the GS65, extra-wide clickpad, full-size Arrow keys...
Bad Performance differences between 2070 Super Max-Q and 2080 Super Max-Q are very small, loud fan noise when gaming, long charging time, no Thunderbolt 3...
Bottom line The MSI GS66 comes in several SKUs with two CPU options (Core i7-10750H, Core i9-10980HK) and three GPU options (GeForce RTX 2060, RTX 2070 Super Max-Q, RTX 2080 Super Max-Q). The two SKUs we've tested so far are the GS66 10SGS (Core i7-10750H, RTX 2080 S...
84%
notebookcheck.net
Updated:
2020-08-18 12:12:42
Extreme makeover. While the GS65 had some difficulties against the competitors in many regards, MSI presents a completely updated successor with the GS66. Find out in our detailed review what has changed for the better. In order to attract as many buyers...
Good more maintenance options than in the predecessor, case is significantly more robust, larger opening angle of the display lid, modern USB connections (incl. TB3), powerful battery, elegant design, 300-Hz panel...
Bad CPU is a bad fit with the notebook concept / cooling system, annoying fans (revving up, characteristics, noise level), keyboard takes some getting used to, no card reader, mediocre sound...
Bottom line MSI GS66 Stealth 10SFS, test unit provided by MSI GermanyThe GS66 represents clear progress compared to the GS65.MSI has taken care of the most important complaints and provided more stability and maintenance options to the compact case. It also deserves...
83%
tomshardware.com
Updated:
2020-08-18 12:12:42
As of late, gaming laptop makers have been on a bit of a white whale quest in their efforts to deliver the best gaming laptop. The idea? Make something powerful enough to compete with flagship rigs, but slim enough to look like it's not a beefy gaming ma...
Good Attractive, sleek design, Strong gaming performance, 99.9 WHr battery...
Bad Runs hot, Middling productivity performance, Very loud fans, Odd function key placement...
Bottom line The MSI GS66 Stealth has the looks of a flagship with strong gaming performance, but it runs hot and loud with so-so productivity power...
60%