location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GP62MVR 7RFX Leopard Pro Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP62MVR 7RFX Leopard Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-16JB92-1236 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072558154
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming GP62MVR 7RFX Leopard Pro Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz
  • - 1.26 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1060 6 GB NVIDIA G-SYNC Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 180 W
  • - Windows 10 Home 64-bit
Long product name MSI Gaming GP62MVR 7RFX Leopard Pro Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black :
The long product name of MSI Gaming GP62MVR 7RFX Leopard Pro Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700HQ (6M Cache, 2.80 GHz), 15.6" Full HD (1920x1080) LED, 16GB DDR4, 256GB SSD + 1TB SATA HDD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1060 6GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, HD Webcam, Windows 10 Home 64-bit
More>>>
MSI Gaming GP62MVR 7RFX Leopard Pro Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
The official description of MSI Gaming GP62MVR 7RFX Leopard Pro Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

7TH GENERATION INTEL® CORE™ i7 PROCESSORS

With the innovative Cooler Boost 4 cooling solution and MSI's exclusive gaming features catered for gamers, the Intel Core i7-7700HQ releases its full performance completely on MSI gaming laptops.

DYNAMIC TEMPERATURE / PERFORMANCE BALANCING

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between different profiles either push your system to the extreme or in the pursuit of longer battery life. Easily activate it by pressing the FN + F7 hotkey combo, or via the Dragon Gaming Center.

- Boost notebooks to higher clock setups to satisfy your need of speed. Fan speed will be accelerated to make the platform stable and keep the CPU and GPU temperature lower. (AC mode only)
- When in need of a quiet environment, comfort mode is your perfect choice. It sets the system to a balanced, stable status, but still keeps dynamic and high performance. (AC mode only)
- Keep lower power consumption for normal computing works, such as office works or video live demos.
- Switch between different power schemes while maintaining higher system performance and fan speed or select battery mode for longer battery life.

PCI-E GEN3x 4 SSD – ULTRA SPEED STORAGE

Get in the game before everyone else with the latest PCI-E Gen 3.0 x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

LATEST ARCHITECTURE DDR4-2400 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4-2400 memory, achieving over 32GB/s in reading speed and 36GB/s in writing. With over 40% faster performance than previous generations DDR3-1600, DDR4-2400 is the new laptop standard to take your extreme gaming experience to the next level.

COOLER BOOST 4
ENHANCED COOLING DESIGN FOR HIGHER POWER GAMING

Heat is the most original element on earth. It's pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. MSI exclusive Cooler Boost 4 technology creates dual thermal modules internally by allocating dedicated heat pipes for GPU and CPU. One click on the fan boost button, a total of 6 heat pipes and dual fans actively and effectively push heat out of the system, making the cooling design the highest level of its kind.

ULTRA-FAST, SMALLER AND MORE CONVENIENT USB TYPE-C INTERFACE

The new SuperSpeed+ transfer mode supports transferring data up to 10Gbps, around 20X faster than the previous USB 2.0 standard. The USB Type -C port is smaller than the old Type-A port and reversible design makes it more convenient than before.The USB3.1 is backwards compatible with USB3.0 and USB 2.0.

GEFORCE GTX IS PC GAMING

Get Game Ready with GeForce GTX-Powered Gaming PCs.

This is the ultimate gaming experience, fueled by the fastest performance, most advanced gaming technologies, and best gaming ecosystem.

PERFORMANCE

GeForce GTX 10-Series GPUs give you up to 3X the performance of previous-generation GPUs. They’re built with ultra-fast FinFET, the latest high-bandwidth memory technologies, and support for DirectX 12 features to deliver the fastest, smoothest gaming notebook experiences.

NVIDIA'S LATEST GEFORCE® GTX 1060 GPU
IS READY TO AMAZE YOU ON MSI GAMING NOTEBOOKS

MSI is the world's 1st gaming notebook to have this latest NVIDIA next gen. GPU solution onboard. Performance of NVIDIA's next generation GeForce® GTX 1060 GPU is expected to improve more than 40% than GeForce® GTX 900M Series. With the innovative Cooler Boost cooling solution and MSI’s special gaming features catered for gamers, the NVIDIA's latest GeForce® GTX 1060 GPU shall be able to release its full performance completely on MSI gaming laptops. By offering “one click to VR” solution and a totally immersive and smooth gaming experiences, the new MSI gaming laptops is going to shatter desktop performance cliché and amaze gamers with refreshing point of views on MSI gaming laptops.

EMBRACE THE ENTHUSIAST LEVEL VIRTUAL REALITY EXPERIENCE

The perfect combination of MSI gaming laptops and Nvidia next gen. graphics (GeForce® GTX 1080 / GTX 1070 / GTX 1060) shall bring you the enthusiast level of VR experience. Certified by both Nvidia and VIVE, MSI is the 1st VR ready gaming laptop brand. We provide an exceptionally smooth, powerful mobile platform for ultimate VR games. Perfect for you to immerse in the amazing artificial world and explore new ways of gaming.

IPS LEVEL, TRUE-TO-LIFE VIEWING EXPERIENCE

IPS level display with higher gamut of 72% NTSC color range takes image clarity to a whole new level with higher pixel resolution. Images are amazingly 40% more sharp and vivid in contrast level and 20% clearer in brightness level compared with those on regular TN panels. Hence, images are more vivid even from left and right side of the viewing angle. When you're playing games, you will have breathtaking and brilliantly true-to-life viewing experience.

METALLIC CHASSIS WITH BRUSHED METAL DESIGN

Elegant brushed aluminum chassis, creating an ideal fusion of aesthetics and performance.

NAHIMIC AUDIO ENHANCER

Nahimic audio software offers high definition sound technology which boosts the audio and voice performance of your gaming computer. Enjoy an immersive virtual 7.1 sound over your standard stereo equipment!

LIVE THE COMPLETE AND IMMERSIVE VR EXPERIENCE

Unchain the multichannel audio engine of your VR video game with Nahimic VR. More and more VR video games will be supporting the 7.1 audio surround. Unfortunately, they are locked in stereo. Nahimic VR is the world first audio solution to bring the 7.1 sound to a regular stereo headset. We provide specific audio algorithms that are capable of improving the 3D sound field drastically over HDMI and USB output. The result is a full and breathtaking VR experience for the gamers through combining VR video and 3D audio all together at once. Just click on the Nahimic VR button to turn on the VR audio effect through the Dragon Center, and prepare to be stunned!

AUDIO BOOST

The MSI Audio Boost design enhances the output sound detail and sound stage by 30% more. The gold flash audio jack provides stable sound transmission (reduced obstruction) and works in conjunction with the optimized headsets AMP (Audio Power Amplifier) design, characterized by low noise and low distortion, to greatly enhance headphone performance and faithfully reproduce each acoustic detail.

RGB GAMING KEYBOARD BY STEELSERIES
A KEYBOARD ALL GAMERS DESIRE FOR

Every detail is especially calculated and designed for professional gamers, and now it's yours. This keyboard is with RGB backlighting, ergonomically designed with 1.9mm key travel for better responsive and tactile feedback, optimum WASD zone and support of anti-ghosting for up to 45 keys. Mechanical-level Shielding solution makes the gaming notebook keyboard the most solid ever.

STEELSERIES ENGINE 3 (SSE3) – TARGET, POSITION, AIM AND FIRE

During gameplay, SteelSeries Engines 3 serves as your firearm. With SSE3, you get to suit up your weapon with cool look by lightening it up with multiple backlit colors, transform your keyboard into a high technology firearm by setting up several keys into one key command and cloud syncing all SteelSeries gears together.

UNLIMITED PROFILE POSSIBILITIES

Profiles are sets of macros, button assignments, and device configurations that are frequently used together. An unlimited number of profiles, with customizable names, can be stored in the SteelSeries Engine. It provides predefined profiles for common games which can be used directly or as templates for your custom macros.

SILVER LINING PRINT

See more and do more in the night with high-grade silver lining printed keys. See the full color spectrum on the SteelSeries multicolor keyboard and enjoy longer lasting keys worry free of long-term wear and tear.

ONE APP, TOTAL CONTROL OF YOUR GAMING SYSTEM

Dragon Center provides six functions to get a total control of your personal computer : easy access to all apps at once (App Portal), real-time system performance monitor (System Monitor) and LED effect control (LED Wizard). Moreover, under System Tuner tab, users may adjust parameters through MSI VR Ready / X Boost / True Color technologies, modify Fans Speed and activate the SHIFT technology to achieve Dynamic Temperature / Performance Balancing or to overclock the system CPU/GPU (Non-K CPU models only support overclocking GPU). All of these functions can be done in just one click. Mobile monitor and adjust your system profile and LED settings are also made possible (Mobile Center). When in need of solving a problem, click on the Tool & Help tab to get consult immediately. Dragon Center empowers users to facilitate tweaking process without occupying system resources.

LED Wizard

- Adjust LED effect, color and brightness easily.
- Configure LED settings for specific scenario.
- LED settings can be switched and adjusted by Dragon Dashboard App.

System Tuner

- Personalize PC environment.
- Implement CPU OC and VR Ready mode in one click.
- Set up different profiles (Profile 01-05) and configure the settings (apps, one click to VR, X Boost, Shift mode, Fan speed and True Color) for various usage scenarios (eg. gaming, multimedia, silent). Switch between these profiles with hotkey to the one that best suits the circumstances according to your desires.
- Applications can be automatically launched following the profile selected.

Mobile Center

- Show the system parameters on your mobile devices.
- Instantly launch or switch between the system profiles.
- Remotely adjust LED lighting.

Tool and Help

- Find all supports, product information, useful system backup tools and access to MSI website easily.

App Portal

- Integrate Apps into one portal.
- Classify Apps by category.
- All .exe files can be added.

System Monitor

- Monitor system status, temperature and related parameters.
- Visualize key system information so that it’s clear at a glance.
- Mini mode, display system information on a small size window.

KILLER™ GAMING LAN – PROTECTING YOUR PING

In the gaming battlefield, speed defines the winner. Stop losing games to lag with Killer Gaming Lan. The advanced stream detect 2.0 of the upgraded Killer E2400 chipset protects networking traffic and prevents lag spikes through controlling and managing up to 6 priority levels. You can game without fear and play at your best while tracking your speeds with the easy-to-use Killer Networking Manager.

KILLER SHIELD – SMOOTHER GAMEPLAY

One more protection for smoother uploads and download processes. Less pin rate floating reassures more fluent gameplays.

WTFast is the Gamers Private Network ; like a global automated army of IT specialists all working together to optimize your game connection from end to end. WTFast reports rich connection stats for your online game, so you can see exactly what is happening with your game connection.

- Built just for MMO gamers
- Reduce average ping
- Greatly reduce connection flux, spikes and packet loss

Short summary description MSI Gaming GP62MVR 7RFX Leopard Pro Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
This short summary of the MSI Gaming GP62MVR 7RFX Leopard Pro Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GP62MVR 7RFX Leopard Pro, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description MSI Gaming GP62MVR 7RFX Leopard Pro Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
This is an auto-generated long summary of MSI Gaming GP62MVR 7RFX Leopard Pro Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black based on the first three specs of the first five spec groups.

MSI Gaming GP62MVR 7RFX Leopard Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Number of discrete graphics cards installed
1
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
NVIDIA 3D Vision
Yes
Audio
Number of built-in speakers
4
Speaker power
8 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Virtual Reality (VR) ready
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
41 Wh
Power
AC adapter power
180 W
Weight & dimensions
Width
383 mm
Depth
260 mm
Height (front)
2.2 cm
Height (rear)
2.9 cm
Weight *
2.2 kg
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2020-07-06 10:48:03
Uk has collected 5 expert reviews for MSI Gaming GP62MVR 7RFX Leopard Pro Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%