MSI logo

MSI Gaming GS60 2PC(Ghost)-024RU Intel® Core™ i5 i5-4200H Bärbar dator 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Svart

Märke:
Produktfamilj:
Produktserie:
Produktkod:
GTIN (EAN/UPC):
Icecat Product ID:
Data-ark kvalitet:
skapas/standardiseras av Icecat
Produktvisningar:
15557
Info uppdaterad:
27 Jan 2025, 08:34:05
Short summary description MSI Gaming GS60 2PC(Ghost)-024RU Intel® Core™ i5 i5-4200H Bärbar dator 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Svart:

MSI Gaming GS60 2PC(Ghost)-024RU, Intel® Core™ i5, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixlar, 8 GB, 1 TB

Long summary description MSI Gaming GS60 2PC(Ghost)-024RU Intel® Core™ i5 i5-4200H Bärbar dator 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Svart:

MSI Gaming GS60 2PC(Ghost)-024RU. Produkttyp: Bärbar dator, Formfaktor: Clamshell. Processorfamilj: Intel® Core™ i5, Processor: i5-4200H, Processorfrekvens: 2,8 GHz. Skärm diagonal: 39,6 cm (15.6"), HD-typ: Full HD, Upplösning: 1920 x 1080 pixlar. Internminne: 8 GB, Typ av internminne: DDR3L-SDRAM. Total lagringskapacitet: 1 TB, Lagringsmedia: HDD. Ombord grafikkort modell: Intel® HD Graphics 4600. Installerat operativsystem: Windows 8.1. Produktens färg: Svart

Specifikationer
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.