- - Black
- - Intel® Pentium® P6100 2 GHz
- - 39.6 cm (15.6") 1366 x 768 pixels 16:9
- - 4 GB DDR3-SDRAM 2 x 2 GB
- - 500 GB DVD Super Multi
- - Intel® HD Graphics Intel® HD Graphics
- - Ethernet LAN
- - 65 W
- - Windows 7 Home Premium 64-bit
CR620-486UK - Intel Pentium P6100 (3M Cache, 2.00 GHz), 15.6" 1366x768 HD, 4GB DDR3, 500GB SATA HDD, DVD Super Multi, Intel GMA HD, 1.3M WebCam, Fast Ethernet, WLAN 802.11 b/g/n, Windows 7 Home Premium 64-bit
The Joy of Stylish Design
Classic Cross-Hatch Design
MSI's concise and refined classic cross-hatch design uses high-tech color film print technology for a dazzling look. The sparkling, scratch-resistant enamel provides a high degree of rigidity. Under different light sources, this finish will emit a multitude of color variations that create sparkling visual effects and evoke a minimalist undertone of taste and style.
Easy-to-Carry Thin and Light Design
Abandoning the stereotype of thick-and-heavy traditional notebook, msi new C Series offers thinner and lighter solution for more convenient usage. Furthermore, it is easier for you to take it on the move.
msi Chiclet Keyboard
The stylish chiclet keyboard design reduces typing errors and increasing comfort, when compared to regular keyboards. In addition, the chiclet keyboard is designed to damp key-press sounds. Whether typing or gaming, the chiclet keyboard means you no longer have to fret about disturbing those around you with keyboard clicks and clatter.
Exclusive Color Design
Exclusive MSI classic colors allow you to effortlessly show off your more noteworthy traits. Succinct and fashionable silver clearly distinguish unique personality traits.
The Joy of Multi-media Entertainment
16:9 Theatrical Aspect Ratio
Comparing the 16:10 screens of the regular notebook computers to the 16:9 golden theatrical ratio of the MSI Notebook, the visual span has been extended by 14%. The black bars on the top and bottom of the screen can be avoided, very suitable for playing High Definition movies so you may watch it from any angle and truly enjoy the advanced imagery.
High-Definition Multimedia Interface
HDMI not only enables 5Gbps data transfers, but also eliminates the need for signal conversion, ensuring the best quality video.
The Joy of Instant Communication
High Resolution Webcam and MIC
Built-in high-resolution webcam and MIC allow you to communicate with ease! Ready for image recording means you can share your video experiences without missing a beat!
WLAN+BT for Roaming Wireless Access Anywhere
Wireless LAN makes you to access the internet wirelessly at any time. The all-new Bluetooth V2.1+EDR allows transmissions at 3X the standard rate so you can blaze a trail on the internet!
MSI Classic CR620-486UK, Intel® Pentium®, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
MSI Classic CR620-486UK. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.48 kg