location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Modern 15 A10RAS-076FR Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Modern
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 A10RAS-076FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-155111-076
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072699598
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
MSI 9S7-155111-076 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Modern 15 A10RAS-076FR Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-10510U (8MB Cache, 1.8GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA GeForce MX330 (2GB GDDR5)
  • - 16GB DDR4-SDRAM & 512GB SSD
Long product name MSI Modern 15 A10RAS-076FR Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of MSI Modern 15 A10RAS-076FR Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-10510U (8MB Cache, 1.8GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics, NVIDIA GeForce MX330 (2GB GDDR5), WLAN, Webcam, Windows 10 Home 64-bit
More>>>
MSI Modern 15 A10RAS-076FR Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of MSI Modern 15 A10RAS-076FR Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Define yourself and be your own inspiration. Modern series travels with you in every aspect of life. Powered by the latest 10th Gen. Intel® Core™ i7 processor (Comet Lake) with NVIDIA® discrete graphics. Modern 15 is the perfect laptop for video editing, graphic designing and entertainment.

Wandering around the city to find your inspiration, share your stories online in a coffee shop, lie down on a sofa while enjoying a touching movie or edit your recent trip video on the train heading to your next destination. Modern 15 provides everything you need to create wonderful moments.

Perform Wonderfully
Up to latest 10th Gen. Intel® Core™ i7 processors (Comet Lake) and ultra-fast SSD deliver uncompromised performance when multiple real-time workloads are stacked. The world is at your fingertips, you can capture wonderful moments instantly everywhere.

Supercharge Your Laptop with Dedicated Graphics (Optional)
NVIDIA® GeForce® graphics delivers better performance over integrated graphics, ideal for photo editing, video remastering and gaming.

Supercharged Laptop for Work and Play
Unleash your creativity with stunning photo and video-editing applications like Adobe® Lightroom® and Premiere® Pro.

Design For Perfection
With sleek lightweight aluminum chassis, the Modern series accompany you to find inspiration everywhere in your daily life. Close to 90% Screen-to-body ratio with 180° flip-n-share function, share your wonderful moments with someone special.

Uncompromised Productivity
MSI's exclusive Cooler Boost 3 Technology, with 2 dedicated fans and 3 heat pipes, keeping your laptop cool even in intense usage.

Connect Your Way
Equipped with three USB-A and one USB-C ports, makes connecting devices easier. With the HDMI output and micro SD card reader it can support you to read and display all the wonderful memories you capture without any hassle.

Up to 9 Hours, Create Unconstrainedly
The 52Whr battery provides up to 9 hours on-the-go usage time, feel unconstrained in working and creating.

Type freely and comfortably
The ergonomic design keyboard is optimize for your typing experience. The backlit keyboard can support working in a dim place and with 1.5mm key travel to enhance your typing accuracy and comfort.

Different Aspects, Same Perfection
MSI exclusive True Color Technology provides different modes to best fit your various usages.

Creator Center
The Creator Center takes optimization to the next level with easily adjustable system modes and resources for a wide range of scenarios and needs.

Military-Grade Durability
To ensure the best of the best, the product meets the MIL-STD-810G military standard for reliability and durability. MSI always strives for professionalism with world-leading technology.

Short summary description MSI Modern 15 A10RAS-076FR Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the MSI Modern 15 A10RAS-076FR Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Modern 15 A10RAS-076FR, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description MSI Modern 15 A10RAS-076FR Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of MSI Modern 15 A10RAS-076FR Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

MSI Modern 15 A10RAS-076FR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10510U
Processor cores
4
Processor threads
8
Processor boost frequency
4.9 GHz
Processor frequency *
1.8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.3 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
NVIDIA GeForce MX330
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41
CUDA
Yes
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit colour
White
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196449
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
52 Wh
Power
AC adapter power
90 W
Weight & dimensions
Width
356.8 mm
Depth
233.7 mm
Height
16.9 mm
Weight *
1.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-07-06 10:56:53
Uk has collected 4 expert reviews for MSI Modern 15 A10RAS-076FR Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%