MSI logo

MSI ARMOR GeForce GTX 1060 3G OCV1

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34200
Info modified on:
02 Sept 2024, 20:35:06
Short summary description MSI ARMOR GeForce GTX 1060 3G OCV1:

MSI ARMOR GeForce GTX 1060 3G OCV1, GeForce GTX 1060, 3 GB, GDDR5, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI ARMOR GeForce GTX 1060 3G OCV1:

MSI ARMOR GeForce GTX 1060 3G OCV1. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1060, Processor frequency: 1544 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.