MSI logo

MSI A88X-G41 PC Mate AMD A88X Socket FM2+ ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16378
Info modified on:
30 Oct 2024, 13:09:37
Short summary description MSI A88X-G41 PC Mate AMD A88X Socket FM2+ ATX:

MSI A88X-G41 PC Mate, AMD, Socket FM2+, AMD A, Socket FM2, DDR3-SDRAM, 64 GB

Long summary description MSI A88X-G41 PC Mate AMD A88X Socket FM2+ ATX:

MSI A88X-G41 PC Mate. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Memory, maximum: 64 GB, ECC сompatibility: Non-ECC. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.