location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI 760GM-P34 (FX) AMD 760G Socket AM3+ micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
760GM-P34 (FX)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7641-040R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0816909095289 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI 760GM-P34 (FX) AMD 760G Socket AM3+ micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM3+ AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6
  • - PC micro ATX AMD 760G Realtek ALC887 7.1 channels
  • - DDR3-SDRAM 2 Maximum internal memory: 16 GB
  • - SATA II
  • - Hybrid CrossFireX 1024
  • - Clear CMOS jumper
  • - Gigabit Ethernet
Long product name MSI 760GM-P34 (FX) AMD 760G Socket AM3+ micro ATX :
The long product name of MSI 760GM-P34 (FX) AMD 760G Socket AM3+ micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD FX, Phenom II X6/X4/X3/X2, Athlon II X4/X3/X2 Sempron, AMD 760G+SB710, 2 x DDR3 1066/1333/1600/1866 max. 16GB, SATA II, Realtek ALC887 8-ch, Gigabit Ethernet, Micro-ATX
More>>>
MSI 760GM-P34 (FX) AMD 760G Socket AM3+ micro ATX:
The official description of MSI 760GM-P34 (FX) AMD 760G Socket AM3+ micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Auto OC Genie
In the past, users needed to adjust settings for CPU and Memory in BIOS menu to overclock. The relation between these ratios and clocks speeds are extremely complicated, taking up to 30 minutes to find the right settings for an optimized PC. Auto OC Genie simplifies it all into one button press. Where high-end CPUs are usually priced around 1000 USD, Auto OC Genie allows you to take a 200 USD CPU (1/5 the price) to reach the same performance. Your C/P ratio rises up 500% immediately for the ultimate value.
Features
- The world’s first Auto Overclocking Processor
- Upgrade full system performance in 1 sec
- Auto detect overclocking settings of CPU and Memory
- Compatible with Intel/AMD platform

M-Flash
Compared to common mainboard which need extra BIOS chips, MSI’s M-Flash has a double advantage which doesn’t need extra components and secondly, all your BIOS data will be saved in the USB drive. The stored data does not only have backup and upgrade function, moreover it can also be seen as a portable BIOS chip which is actually able to boot up your PC.
Features
- Backup/Restore Your BIOS to/from Any USB Flash Disk
- Avoid Unnecessary Repair Due to Accident Failures During The Upgrading Process
- Earn more BIOS Lifespan by Reducing Unnecessary Rewriting Process

All Solid Capacitors
Capacitors are the most important component for electronic product's power supply. The quality of the capacitors can impact the stability of the entire system and risk of product failure. Currently there are two types of capacitors, electrolytic capacitors and solid capacitors. Compared to electrolytic capacitors, solid capacitors have a longer lifespan, and provide a more stable power under high temperatures. More importantly, solid capacitors do not have any liquid materials inside, and thus will not suffer a leak which would infringe upon the product’s stability. With such benefits is it no wonder that solid capacitors are very important for product quality's improvement.

APS (Active Phase Switching)
Active Phase Switching, APS, technology is an intelligent design that helps to save energy on MSI’s mainboards. The underlying idea is to switch off the power supply as soon as no electricity is needed, and when the system needs more resources again, APS will automatically adjust electricity supply accordingly. APS will automatically detect your processor’s loading at any given time and save energy accordingly. This is only possible by means of a very advanced power controlling technology. Other than software-based solutions, APS technology stands out from MSI's own research. The specially developed IC chip can operate automatically depending on the demands of the power supply, which is to reduce the total power usage.

Lossless 24-bit/192KHz HD Audio
Onboard PC audio gets better! MSI is the first to implement the most high-end HD Audio codecs available. Don’t be fooled by other inferior audio solutions onboard (sometimes you can’t even find the driver!) Only MSI offers the Loss-less 24-bit/192KHz HD Audio function with an incredible 109 SNR dB value to provide the most clear & vivid HD audio quality and support 7.1 channels surround sound playback with a 2-channel independent stereo output (multiple streaming) through the front panel 3.5 inch phone jack.

Winki 3
Winki 3 is a free Linux-based O/S which is based on the Linux core. With an ultra-fast booting speed and a multi-language interface, the built-in Winki 3 provides an easy-to-use internet environment that includes the most popular functions such as internet surfing, web mail, instant messaging, picture browsing, and more. It's the most practical way to be online in the shortest time.
Features
- User friendly & totally free applications
- Power on to run applications in 25 seconds
- Multi-language interface support

i-Charger
Mobile consumer appliances are getting more and more attention in current day fast moving life style, with smart phones and tablets almost becoming a fashion accessory. However, many ordinary personal computers cannot charge some of these devices, making it difficult to stay connected. The MSI i-Charger is a Windows resident program capable of revising the power supply mode of your USB port to become more powerful. Once your phone or tablet is connected to your USB port, the i-Charger sends a signal to initiate its charging circuit, making it a really smart and convenient charging solution for mobile computing needs.
Features
- Automatically Detect & Charge Your Smart Phone or Tablet
- Support Microsoft Windows 98SE/ME/2000/XP/Vista/7 32Bit

Live Update 5
MSI Live Update 5 is a powerful and useful application for updating the latest BIOS and Drivers, saving you time and lowers the risk of updating. End-users can install and run the Live Update 5 software on their computers with the companion CD or downloading the app from the MSI website.
Features
- Automatically Detect the BIOS/Driver/VGA/Utility Update
- Support Microsoft Windows XP/Vista/7 32/64bit

Unlock CPU Core
MSI’s Unlock CPU Core technology, exclusive from MSI, can unlock the hidden cores in the CPU by making a few selections from the BIOS. By unlocking a Phenom II X2 CPU into a Phenom II X4 CPU, users can boost the CPU performance over 104%. In Addition, MSI discovers the ability to unlock Phenom II X4 960T to a 6 core CPU through the same BIOS setting. At same time, MSI was the first who could unlock a 4-core AMD CPU to a 6-core because MSI does not use any "unlock" chip on our mainboards. MSI engineers developed a BIOS technology to unlock cores which can be easy upgraded via new BIOS. Because of this flexible BIOS core unlock feature, MSI can today announce that it made BIOS unlocking easy and accessible for the audience who doesn’t know their way around the BIOS. This new MSI software tool allows users to unlock CPU cores from Windows with just a few simple clicks, no need to enter the BIOS.

Short summary description MSI 760GM-P34 (FX) AMD 760G Socket AM3+ micro ATX:
This short summary of the MSI 760GM-P34 (FX) AMD 760G Socket AM3+ micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI 760GM-P34 (FX), AMD, Socket AM3+, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, 5.2 GT/s, DDR3-SDRAM, 16 GB

Long summary description MSI 760GM-P34 (FX) AMD 760G Socket AM3+ micro ATX:
This is an auto-generated long summary of MSI 760GM-P34 (FX) AMD 760G Socket AM3+ micro ATX based on the first three specs of the first five spec groups.

MSI 760GM-P34 (FX). Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 1024 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM3+
Compatible processor series *
AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6
System bus rate
5.2 GT/s
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory voltage
1.5 V
Supported memory clock speeds
1066, 1333, 1600, 1866 MHz
Maximum internal memory *
16 GB
Storage controllers
Supported storage drive interfaces *
SATA II
RAID levels
0, 1, 10, JBOD
Graphics
Maximum graphics card memory
1024 MB
Parallel processing technology support *
Hybrid CrossFireX
On-board graphics card
No
DirectX version
10.0
Internal I/O
USB 2.0 connectors *
2
Number of SATA II connectors
6
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
1
Internal I/O
Chassis intrusion connector
Yes
TPM connector
Yes
Parallel connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Network
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111E
Features
Motherboard chipset *
AMD 760G
Motherboard southbridge
AMD SB710
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
AMD
Power source type
ATX
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
1
BIOS
Clear CMOS jumper
Yes
Weight & dimensions
Width
228 mm
Depth
244 mm
Country Distributor
United Kingdom 1 distributor(s)