MSI logo

MSI P4M890M-L LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71552
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI P4M890M-L LGA 775 (Socket T) micro ATX:

MSI P4M890M-L, Intel, LGA 775 (Socket T), Intel® Core™2 Duo, 1066 MHz, 2 GB, VIA VT6103L

Long summary description MSI P4M890M-L LGA 775 (Socket T) micro ATX:

MSI P4M890M-L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™2 Duo. Maximum internal memory: 2 GB. LAN controller: VIA VT6103L, Networking features: Ethernet/Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX. Audio output: VIA P4M890

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.